EN
  • EN
  • DE

MAX16944EGEE/V+T

Part No MAX16944EGEE/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC CTLR USB PROTECTOR QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Automotive, USB Protection
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 107042-MAX16944EGEE/V+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16944EGEE/V+T CAD Model

Description

The MAX16944EGEE/V+T is a high-performance, automotive-grade step-down converter designed by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This advanced power management integrated circuit (PMIC) is specifically engineered to meet the rigorous demands of automotive applications, providing a reliable and efficient power solution for automotive infotainment systems, advanced driver-assistance systems (ADAS), and other in-vehicle electronics.

With an input voltage range of 3.5V to 36V, the MAX16944EGEE/V+T is capable of withstanding the voltage transients commonly encountered in automotive environments, such as load dump and cold-crank conditions. This makes it an ideal choice for systems that require a stable and uninterrupted power supply under a variety of operating conditions.

The device offers a fixed 5V output voltage, which is a common requirement for powering standard digital and analog circuits in vehicles. The MAX16944EGEE/V+T provides a high-efficiency solution with its integrated high-side switch and low quiescent current, minimizing power losses and extending the life of the vehicle's battery.

One of the key features of this step-down converter is its robust protection capabilities. It includes overvoltage protection, undervoltage lockout, thermal shutdown, and cycle-by-cycle current limit, ensuring the safety and longevity of both the PMIC and the downstream electronics it powers. Additionally, the device is AEC-Q100 qualified, which is a critical standard for automotive electronic components, confirming its reliability and performance under harsh automotive conditions.

The MAX16944EGEE/V+T comes in a compact, 16-pin TSSOP package with an exposed pad, facilitating efficient heat dissipation and allowing for a smaller footprint on the PCB. Its package and pinout are designed to be compatible with a wide range of applications, providing designers with flexibility in their circuit layouts.

In summary, the MAX16944EGEE/V+T from Maxim Integrated is a robust, efficient, and reliable step-down converter that meets the stringent requirements of the automotive industry. Its advanced features and protections ensure that it can deliver stable power to sensitive automotive electronics, contributing to the overall safety and functionality of the vehicle.

You May Also Be Interested in

Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6147 $64.5880
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2012 $294.2940
325+ $1.0765 $349.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,490 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess