EN
  • EN
  • DE

MAX16942EGEE/V+

Part No MAX16942EGEE/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC CTLR USB PROTECTOR QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Applications Automotive, USB Protection
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Part Number Series MAX16942
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812663-MAX16942EGEE/V+
Ultra Librarian 3D Model Ultra Librarian MAX16942EGEE/V+ CAD Model

Description

Maxim Integrated's MAX16942EGEE/V+ Automotive-Grade Step-Down Controller

The MAX16942EGEE/V+ from Maxim Integrated is a high-performance, automotive-grade step-down controller specifically designed to meet the rigorous standards of the automotive industry. This advanced power management IC is engineered to provide efficient voltage regulation for automotive applications, ensuring reliable performance under the harsh conditions typically found in automotive environments.

With its wide input voltage range of 3.5V to 36V, the MAX16942EGEE/V+ is versatile enough to handle the fluctuating voltages that are common in automotive power systems. It is capable of withstanding load dump events up to 42V, offering additional protection against voltage spikes that can occur during the disconnection of a car battery while the alternator is charging.

The device features a fixed switching frequency that can be selected from 220kHz to 2.2MHz, allowing designers to optimize the balance between efficiency and external component size. This flexibility makes the MAX16942EGEE/V+ suitable for a variety of applications, including infotainment systems, navigation units, and advanced driver-assistance systems (ADAS).

Enhanced with integrated features such as cycle-by-cycle current limit, thermal shutdown, and frequency synchronization, the MAX16942EGEE/V+ provides robust protection against overcurrent and overheating scenarios. Its adjustable soft-start time minimizes inrush current, contributing to the system's stability during power-up sequences.

The MAX16942EGEE/V+ is available in a compact, thermally efficient 16-pin TSSOP-EP package, making it an ideal choice for space-constrained automotive applications. Its extended temperature range of -40°C to +125°C ensures that the device can operate reliably in the wide temperature extremes of automotive applications.

In conclusion, Maxim Integrated's MAX16942EGEE/V+ is a purpose-built step-down controller that offers automotive system designers a robust, efficient, and flexible solution for their power regulation needs. Its advanced features and compliance with automotive standards make it a top choice for powering the next generation of automotive electronics.

You May Also Be Interested in

Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess