EN
  • EN
  • DE

MAX16929BGUI/V+T

Part No MAX16929BGUI/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC TFT-LCD PWR SUPPLY 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Applications Automotive
Operating Supply Current 1.5mA
Operating Supply Voltage 3 V ~ 5.5 V, 4 V ~ 28 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-TSSOP-EP
Win Source Part Number 701931-MAX16929BGUI/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX16929
Introduction Date May 12, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX16929BGUI/V+T CAD Model

Description

Maxim Integrated's MAX16929BGUI/V+T Automotive Power Management IC

The MAX16929BGUI/V+T by Maxim Integrated is a highly integrated power management solution, specifically designed to cater to the demanding requirements of automotive display applications. This advanced IC offers a versatile range of features that ensure reliable performance in a variety of automotive environments, making it an ideal choice for powering automotive TFT displays.

Key Features

  • High Efficiency: The MAX16929BGUI/V+T is engineered to provide high-efficiency power conversion, which is crucial for reducing heat generation and improving the overall reliability of automotive systems.
  • Wide Input Voltage Range: This IC boasts a wide input voltage range that accommodates fluctuations in automotive power systems, ensuring consistent performance even under variable conditions.
  • Dual Output: It features dual outputs that are configurable and can be used to drive both the gate of a TFT panel and the positive supply rail of a source driver, streamlining the power supply design for display modules.
  • Integrated Fault Protection: With built-in fault protection mechanisms, the MAX16929BGUI/V+T is designed to safeguard against overvoltage, undervoltage, overtemperature, and short-circuit conditions, contributing to the safety and longevity of the application.
  • Automotive Grade: As an automotive-grade product, it meets the stringent quality standards required for automotive applications, ensuring robust performance under harsh conditions.

Applications

The MAX16929BGUI/V+T is particularly well-suited for powering automotive infotainment and navigation systems, instrument cluster displays, and rear-seat entertainment systems. Its high level of integration and protective features make it a reliable choice for manufacturers looking to enhance the safety and durability of their automotive display solutions.

Package and Availability

Offered in a compact, 28-pin TSSOP package, the MAX16929BGUI/V+T is designed for space-constrained applications. Its package is optimized for thermal performance, ensuring that the IC operates within its specified temperature range even in the heat-intensive environment of an automobile.

Overall, Maxim Integrated's MAX16929BGUI/V+T stands out as a power management IC that combines efficiency, robustness, and high integration to meet the specific needs of modern automotive display technologies.

You May Also Be Interested in

Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8868 $59.4340
12+ $9.7533 $117.0396
19+ $9.4486 $179.5234
26+ $9.1438 $237.7388
33+ $8.8390 $291.6870
44+ $7.9246 $348.6824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,712 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess