EN
  • EN
  • DE

MAX16928CGUP/V+T

Part No MAX16928CGUP/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC TFT-LCD PWR SUPPLY 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Applications Automotive Systems
Operating Supply Current 750mA
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 701928-MAX16928CGUP/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16928
Introduction Date July 01, 2011
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX16928CGUP/V+T CAD Model

Description

Maxim Integrated's MAX16928CGUP/V+T Automotive Display Power Management IC

The MAX16928CGUP/V+T is a sophisticated power management integrated circuit (PMIC) designed by Maxim Integrated, aimed explicitly at automotive display applications. This highly integrated device is engineered to provide a reliable and efficient power solution for small to medium-sized LCD panels used in automotive infotainment systems, navigation displays, and rear-seat entertainment units.

At the heart of the MAX16928CGUP/V+T lies its ability to offer multiple regulated outputs tailored for powering the various components of a display module. It includes a step-up converter for the source driver, a positive and a negative charge pump for the gate-on and gate-off supplies, and a regulated 5V output for the system's logic. This multi-channel approach ensures that each section of the display receives the precise voltage required for optimal performance.

The device stands out with its wide input voltage range of 4.5V to 36V, making it highly adaptable to the fluctuating electrical environment of an automotive system. The MAX16928CGUP/V+T also boasts impressive thermal management capabilities, with an operating temperature range of -40°C to +105°C, ensuring consistent performance even under the extreme temperature conditions commonly encountered in automotive applications.

Safety and reliability are paramount in automotive components, and the MAX16928CGUP/V+T incorporates several features to protect against faults and ensure the longevity of the display system. These include under-voltage lockout, overvoltage protection, thermal shutdown, and short-circuit protection. Additionally, the device is designed to meet the rigorous AEC-Q100 Grade 2 standard, confirming its suitability for automotive use.

The MAX16928CGUP/V+T is available in a compact, 24-pin TQFN package with an exposed pad, facilitating efficient heat dissipation and saving valuable board space. Its small footprint and high integration make it an ideal choice for designers looking to reduce complexity and enhance the reliability of their automotive display power systems.

In summary, the MAX16928CGUP/V+T from Maxim Integrated is a robust and versatile PMIC solution that brings together performance, integration, and protection to meet the demanding requirements of modern automotive display applications.

You May Also Be Interested in

Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
NXP / Nexperia
PF1510
Lowest to $4.5143
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess