EN
  • EN
  • DE

MAX16928AGUP/V+

Part No MAX16928AGUP/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC TFT-LCD PWR SUPPLY 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Automotive Systems
Operating Supply Current 1.5mA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 20-TSSOP-EP
Win Source Part Number 1066479-MAX16928AGUP/V+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16928AGUP/V+ CAD Model

Description

Maxim Integrated's MAX16928AGUP/V+: Automotive TFT-LCD Power Supply

The MAX16928AGUP/V+ is a highly integrated power supply IC designed by Maxim Integrated specifically for automotive Thin Film Transistor Liquid Crystal Displays (TFT-LCDs). This advanced chip is engineered to meet the rigorous demands of in-vehicle infotainment systems, navigation displays, and instrument cluster screens, among other automotive applications. Its robust design ensures reliability and performance in the harsh automotive environment.

Key Features

  • High Integration: The MAX16928AGUP/V+ integrates a boost converter, two linear regulators, a gate voltage regulator, and a VCOM buffer, reducing the need for external components and simplifying the power supply design for TFT-LCD panels.
  • Automotive Grade: Designed to comply with automotive standards, this IC is capable of operating across a wide temperature range and is resilient against the electrical disturbances typically found in automotive environments.
  • Flexible Power Sequencing: The device offers programmable sequencing for the panel's power rails, ensuring that each voltage comes up and goes down in the proper order for safe and reliable operation.
  • Spread Spectrum Frequency Modulation: To minimize electromagnetic interference (EMI), a critical factor in automotive applications, the MAX16928AGUP/V+ features spread spectrum frequency modulation for the boost converter.
  • High Efficiency: The power supply operates with high efficiency, which is essential for reducing thermal stress and ensuring longevity in the confined spaces of automotive interiors.

Protection Features

  • Overvoltage Protection: Built-in overvoltage protection guards the TFT-LCD and the IC against damage due to unexpected voltage spikes.
  • Thermal Shutdown: The device includes thermal shutdown protection, which prevents overheating by shutting down the IC if the junction temperature exceeds safe limits.
  • Under-Voltage Lockout (UVLO): The UVLO feature ensures that the IC operates only when the input voltage is within its specified range, protecting against low-voltage conditions.

The MAX16928AGUP/V+ is available in a compact, 28-pin TSSOP package, making it suitable for space-constrained automotive applications. With its comprehensive feature set and robust protection mechanisms, this power supply IC from Maxim Integrated is an ideal solution for powering the next generation of automotive TFT-LCD displays.

You May Also Be Interested in

Broadcom Limited
ADSL PHY
Lowest to $12.6888
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0261 $60.5220
47+ $2.4833 $116.7151
73+ $2.4059 $175.6307
100+ $2.3273 $232.7300
129+ $2.2499 $290.2371
172+ $2.0178 $347.0616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,020 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess