EN
  • EN
  • DE

MAX16914AUB/V+

Part No MAX16914AUB/V+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC CTRLR IDEAL DIODE 10UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Battery Protection
Fault Protection Over Voltage, Reverse Battery
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 10-uMAX
Win Source Part Number 1066471-MAX16914AUB/V+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16914AUB/V+ CAD Model

Description

The Maxim Integrated MAX16914AUB/V+ is a sophisticated overvoltage protection controller designed to shield automotive subsystems from harmful voltage transients and surges. It is an essential component for any automotive design requiring reliable voltage regulation and protection.

Key Features

  • Overvoltage Protection: The device offers robust protection against overvoltage conditions, ensuring that connected automotive subsystems are safe from voltage spikes that can occur in the harsh electrical environments of vehicles.
  • Wide Operating Voltage Range: With an operating voltage range from 6V to 28V, the MAX16914AUB/V+ is versatile and can accommodate the fluctuations commonly found in automotive power systems.
  • Low Quiescent Current: The controller is designed for energy efficiency, with a low quiescent current that helps minimize power consumption when the vehicle is in standby mode or turned off.
  • Adjustable Overvoltage Lockout (OVLO): The OVLO threshold can be set by the user, allowing for custom protection settings based on specific system requirements.
  • Small Form Factor: The device comes in a compact 10-pin µMAX package, making it suitable for space-constrained applications without compromising performance.

Applications

The MAX16914AUB/V+ is ideal for a range of automotive applications, including:

  • Automotive infotainment systems
  • Navigation and telematics
  • Advanced driver-assistance systems (ADAS)
  • Body control modules
  • Power supplies

Reliability and Compliance

This overvoltage protection controller is designed to meet the stringent requirements of the automotive industry. It is AEC-Q100 qualified, ensuring reliability under extreme conditions typical of automotive environments. The MAX16914AUB/V+ is also compliant with the ISO 7637-2 and ISO 16750-2 standards for transient protection, providing additional assurance of its capability to safeguard sensitive automotive electronics.

Conclusion

With its robust protection features, energy efficiency, and compliance with automotive industry standards, the Maxim Integrated MAX16914AUB/V+ is an excellent choice for designers looking to enhance the safety and durability of their automotive electronic systems.

You May Also Be Interested in

TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9279 $71.7116
8+ $14.7101 $117.6808
13+ $14.2504 $185.2552
17+ $13.7907 $234.4419
22+ $13.3310 $293.2820
29+ $11.9519 $346.6051
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess