EN
  • EN
  • DE

MAX16904SAUE50/V+

Part No MAX16904SAUE50/V+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 600MA 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 3.5V
Voltage - Input (Maximum) 28V
Min/Fixed Output Voltage 5V
Output Current 600mA
Switching Frequency 2.1MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP Exposed Pad
Supplier Device Package 16-TSSOP-EP
Family Part Number MAX16904
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 701884-MAX16904SAUE50/V+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16904SAUE50/V+ CAD Model

Description

Maxim Integrated MAX16904SAUE50/V+ Automotive Step-Down Converter

The MAX16904SAUE50/V+ from Maxim Integrated is a high-efficiency, automotive-grade, synchronous step-down DC-DC converter designed to deliver a fixed output voltage of 5V. This compact and robust power management integrated circuit (IC) is ideal for automotive applications where reliable and efficient voltage conversion is critical.

With an input voltage range of 3.5V to 36V, the MAX16904SAUE50/V+ is capable of withstanding the fluctuations commonly found in automotive power systems, including cold-crank and stop-start scenarios. It supports up to 1A of output current, making it suitable for powering a wide range of electronic devices within the vehicle, such as infotainment systems, advanced driver-assistance systems (ADAS), and other sensors and microcontrollers.

The device features a high switching frequency of 2.1MHz, which allows for the use of small external components, thereby reducing the overall solution footprint and saving valuable space on the PCB. Moreover, its high frequency operation helps to minimize electromagnetic interference (EMI), a critical consideration in the design of automotive electronics.

To ensure the safety and reliability of automotive systems, the MAX16904SAUE50/V+ incorporates several protective features. These include overcurrent protection, thermal shutdown, and under-voltage lockout (UVLO). The device's thermal shutdown function protects against excessive temperatures that could otherwise lead to system failure, while the UVLO feature ensures that the converter operates within its specified input voltage range.

The MAX16904SAUE50/V+ comes in a compact 16-pin TSSOP-EP package, designed to meet the stringent quality standards of the automotive industry. Its extended temperature range of -40°C to +125°C makes it suitable for use in harsh automotive environments.

Overall, the Maxim Integrated MAX16904SAUE50/V+ step-down converter offers a reliable, efficient, and space-saving solution for automotive power supply designs, ensuring stable operation and longevity of electronic components in modern vehicles.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess