EN
  • EN
  • DE

MAX16841ASA+T

Part No MAX16841ASA+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL TRIAC 8SOIC / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck) Triac Dimming 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Analog Devices Inc./Maxim Integrated
Series -
Package Tape & Reel
Product Status Obsolete
Type AC DC Offline Switcher
Topology Flyback, Step-Down (Buck)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 11V
Voltage - Supply (Max) 20V
Voltage - Output -
Current - Output / Channel -
Frequency 50kHz ~ 300kHz
Dimming Triac
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX16841
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354107-MAX16841ASA+T
Ultra Librarian 3D Model Ultra Librarian MAX16841ASA+T CAD Model

Description

The MAX16841ASA+T is a versatile, high-efficiency LED driver integrated circuit (IC) from Maxim Integrated, designed to provide a seamless solution for driving high-brightness LEDs. This innovative IC is well-suited for a wide range of lighting applications, including architectural lighting, general illumination, automotive lighting, and LCD backlighting.

Key Features

  • Wide Input Voltage Range: The device operates from a broad input voltage range, accommodating various power supply configurations and ensuring compatibility with a range of LED configurations.
  • High Efficiency: With its high-efficiency design, the MAX16841ASA+T minimizes power loss, thereby reducing heat generation and increasing the reliability and lifespan of the lighting system.
  • Integrated MOSFET: The inclusion of an internal MOSFET simplifies the circuit design and reduces external component count, which can lead to cost savings and a more compact design.
  • Dimming Capability: The IC supports both analog and pulse-width modulation (PWM) dimming, offering flexibility in controlling the brightness of the LEDs to create the desired ambience or conserve energy.
  • Thermal Protection: Built-in thermal protection features safeguard the IC from overheating, further enhancing the longevity and safety of the lighting application.

Applications

  • Architectural and Decorative Lighting
  • General Purpose Illumination
  • Automotive Interior and Exterior Lighting
  • Display Backlighting

The MAX16841ASA+T comes in a compact SOP-8 package, making it an excellent choice for space-constrained applications. Its robust design ensures reliable operation even in challenging environmental conditions. Whether you're developing a sophisticated lighting system or simply need a reliable LED driver for a straightforward application, the MAX16841ASA+T from Maxim Integrated offers the performance, flexibility, and ease of use required to meet your design needs.

For detailed technical specifications, application notes, and support documentation, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 65mA SC-74-6
Lowest to $0.5530

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess