EN
  • EN
  • DE

MAX16832AASA+

Part No MAX16832AASA+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description LED Driver 350uA Supply Current Automotive 8-Pin SOIC EP / IC LED DRIVER RGLTR DIM 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 6.5V
Voltage Supply MAX 65V
Output Current per Channel 700mA
Frequency 2MHz
Dimming PWM
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Win Source Part Number 785467-MAX16832AASA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16832A
Introduction Date May 01, 2008
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX16832AASA+ CAD Model

Description

The MAX16832AASA+ is a versatile, high-performance LED driver IC from Maxim Integrated, designed to cater to a broad range of high-brightness LED applications. This efficient and reliable driver is ideal for automotive lighting, architectural lighting, display backlighting, and general illumination applications.

Operating from a wide input voltage range of 5V to 76V, the MAX16832AASA+ is capable of driving multiple high-voltage LED strings with a constant current, ensuring consistent brightness and color uniformity across LEDs. Its integrated high-side current-sense amplifier simplifies the design by eliminating the need for an external current-sense resistor, thereby saving board space and reducing system cost.

The device features an adjustable PWM dimming capability that allows precise control over LED brightness, enhancing the flexibility to cater to various lighting conditions. The dimming control can be achieved through either a PWM signal or a DC voltage, providing designers with multiple options to integrate the LED driver into their system.

Additionally, the MAX16832AASA+ includes comprehensive protection features that ensure the longevity and safety of the lighting system. These features include overvoltage protection, thermal shutdown, and LED open-circuit and short-circuit protection. With these protective measures in place, the product delivers reliable performance even in harsh operating conditions.

The device is available in a compact 8-pin SOIC package, making it suitable for space-constrained applications. Its thermally efficient design helps in maintaining optimal operating temperatures, contributing to the long-term reliability of the overall lighting solution.

Maxim Integrated's commitment to quality and performance is evident in the MAX16832AASA+, which is designed to meet the rigorous demands of high-voltage LED driving applications while offering ease of integration and energy efficiency. Whether for automotive exterior and interior lighting or sophisticated architectural installations, this LED driver stands as a robust choice for designers looking to enhance their lighting systems.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-64V 700MA
Need more? Email Us
LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3963 $52.7556
28+ $3.6072 $101.0016
43+ $3.4945 $150.2635
60+ $3.3818 $202.9080
77+ $3.2690 $251.7130
103+ $2.9309 $301.8827
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess