EN
  • EN
  • DE

MAX16826BATJ/V+

Part No MAX16826BATJ/V+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Type DC DC Controller
Topology SEPIC, Step-Up (Boost)
Number of Outputs 4
Operating Input Voltage(Min) 4.75V
Maximum Supply Voltage 24V
Frequency 100kHz to 1MHz
Dimming PWM
Applications Automotive, Backlight
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 1066425-MAX16826BATJ/V+
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX16826BATJ/V+ CAD Model

Description

Introducing the MAX16826BATJ/V+ High-Efficiency LED Driver

Maxim Integrated presents the MAX16826BATJ/V+, a highly-integrated LED driver that offers a comprehensive solution for automotive and industrial lighting applications. This advanced driver is designed to seamlessly manage and drive high-brightness LEDs with exceptional efficiency and reliability.

Key Features

  • Wide Input Voltage Range: The MAX16826BATJ/V+ operates over a broad input voltage range, making it suitable for various applications and ensuring consistent performance even under fluctuating power conditions.
  • Integrated MOSFETs: With built-in power MOSFETs, this LED driver simplifies design complexity and reduces external component count, which can lead to cost savings and a smaller PCB footprint.
  • High Dimming Ratio: It supports a high dimming ratio, allowing for precise control over the brightness levels of the LEDs, which is essential for applications that require variable light intensity.
  • Thermal Protection: The device includes thermal protection features to safeguard against overheating, ensuring long-term reliability and extending the lifespan of the LEDs.
  • Flexible Configuration: The MAX16826BATJ/V+ can be configured for different LED string lengths and currents, providing designers with the versatility to use it in a wide range of lighting scenarios.

Applications

The MAX16826BATJ/V+ is ideal for a variety of applications that demand high-performance LED driving capabilities. It is particularly well-suited for:

  • Automotive exterior and interior lighting, such as headlights, tail lights, and cabin lights
  • Industrial lighting systems that require robust and efficient LED drivers
  • Architectural lighting where precise brightness control and reliability are key

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX16826BATJ/V+ is no exception. It is manufactured to meet high standards, ensuring that it performs reliably in the most demanding environments. Whether you're designing lighting for vehicles or industrial applications, this LED driver is engineered to provide a dependable solution that stands the test of time.

Choose the MAX16826BATJ/V+ for your next project and benefit from Maxim Integrated's expertise in power management and LED driving technology.

You May Also Be Interested in

Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.2046 $68.8184
9+ $14.1166 $127.0494
13+ $13.6756 $177.7828
18+ $13.2345 $238.2210
23+ $12.7932 $294.2436
31+ $11.4698 $355.5638
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess