EN
  • EN
  • DE

MAX16821BATI+T

Part No MAX16821BATI+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRVR CTRLR DIM 30A 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Type DC DC Controller
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 4.75V
Voltage - Supply (Maximum) 28V
Frequency 125kHz ~ 1.5MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (5x5)
Part Number Series MAX16821
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808344-MAX16821BATI+T
Ultra Librarian 3D Model Ultra Librarian MAX16821BATI+T CAD Model

Description

Maxim Integrated MAX16821BATI+T High-Brightness LED Driver

The MAX16821BATI+T from Maxim Integrated is a high-efficiency, high-brightness LED (HB LED) driver designed to provide a reliable and flexible solution for powering LEDs in a variety of lighting applications. This driver is particularly suitable for automotive, industrial, and general lighting applications where high power and efficiency are required.

Key Features:

  • Adjustable Output Current: The device allows for precise control of the LED current, which can be adjusted via an external resistor. This feature enables fine-tuning of the LED brightness to meet specific application requirements.
  • Wide Input Voltage Range: The MAX16821BATI+T operates over a broad input voltage range, accommodating various power supply configurations and ensuring compatibility with a wide array of LED strings and configurations.
  • Integrated MOSFET: The inclusion of an integrated high-side n-channel MOSFET simplifies the circuit design and reduces external component count, thereby saving board space and cost.
  • Pulse-Width Modulation (PWM) Dimming: The device supports PWM dimming, which offers precise control over the brightness levels and can also contribute to energy savings when the LEDs are not required to operate at full brightness.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device and the LEDs it drives are safeguarded against overheating, thereby enhancing system reliability and longevity.
  • Small Package: The MAX16821BATI+T is available in a compact, thermally efficient TQFN package, which is ideal for space-constrained applications.

Applications:

The MAX16821BATI+T is versatile and can be used in a range of lighting applications, including:

  • Automotive exterior and interior lighting
  • Architectural and decorative lighting
  • Emergency vehicle warning lights
  • Industrial high-bay lighting
  • Street and area lighting

With its robust feature set and Maxim Integrated's reputation for quality, the MAX16821BATI+T is an excellent choice for designers looking to create efficient and reliable LED lighting solutions.

You May Also Be Interested in

Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8519 $51.3342
43+ $2.3400 $100.6200
67+ $2.2669 $151.8823
92+ $2.1937 $201.8204
118+ $2.1206 $250.2308
158+ $1.9013 $300.4054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess