EN
  • EN
  • DE

MAX16815ASA+T

Part No MAX16815ASA+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description High-Voltage, 100mA/200mA Adjustable Linear High-Brightness LED Drivers with PWM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum Operating Temperature 125 °C
Max Power Dissipation 1.8605 W
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 8
Operating Supply Voltage 40 V
Output Voltage 5 V
Power Dissipation 1.4545 W
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1074990-MAX16815ASA+T
Categories PMIC - LED Drivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16815ASA+T CAD Model

Description

The MAX16815ASA+T from Maxim Integrated is a state-of-the-art, high-efficiency LED driver designed to power high-brightness LEDs. This compact and robust device is ideal for a wide range of applications, including automotive lighting, LCD backlighting, and general illumination. With its advanced features and high performance, the MAX16815ASA+T ensures consistent and reliable operation for your lighting solutions.

Key Features

  • High Efficiency: The device operates with a high efficiency, reducing power consumption and heat generation, thereby extending the life of your LED applications.
  • Wide Input Voltage Range: The MAX16815ASA+T supports a broad input voltage range, accommodating various power supplies and ensuring flexibility in system design.
  • PWM Dimming Capability: With its pulse-width modulation (PWM) dimming feature, the LED driver allows precise control over the brightness levels of the LEDs, enhancing the user experience with dynamic lighting effects.
  • Thermal Protection: The built-in thermal shutdown feature protects the device and the LEDs from overheating, ensuring safety and reliability.
  • Integrated Switch: The device includes an integrated switch, minimizing the need for external components and simplifying the circuit design.

Applications

  • Automotive Exterior and Interior Lighting
  • LED Backlighting for LCD Displays
  • General LED Illumination
  • Portable and Emergency Lighting

Product Specifications

The MAX16815ASA+T operates over an extended temperature range, making it suitable for harsh environments. Its small-footprint, 8-pin SOIC package allows for easy integration into space-constrained applications. The device's robust design ensures long-term performance, making it a reliable choice for your LED driving needs.

With Maxim Integrated's commitment to quality, the MAX16815ASA+T LED driver stands out as a top choice for designers looking to enhance their products with efficient and versatile lighting solutions.

You May Also Be Interested in

Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess