EN
  • EN
  • DE

MAX16814CATP+

Part No MAX16814CATP+
Manufacturer Maxim Integrated
Catalog Board Mount LED Drivers
Description LED Driver 5000uA Supply Current Automotive 20-Pin TQFN EP / IC LED DVR 4CH DC-DC 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type DC DC Controller
Topology SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 4
Voltage Supply MIN 4.75V
Voltage Supply MAX 40V
Output Current per Channel 150mA
Frequency 200kHz ~ 2MHz
Dimming PWM
Applications Backlight, Lighting
Win Source Part Number 785461-MAX16814CATP+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16814ATP+
Introduction Date November 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MAX16814CATP+ CAD Model

Description

Maxim Integrated's MAX16814CATP+: High-Efficiency, High-Brightness LED Driver

The MAX16814CATP+ is an advanced, high-performance LED driver from Maxim Integrated designed to meet the needs of high-brightness LED applications. This integrated circuit is capable of delivering precision current control to ensure consistent lighting and prolong the lifespan of your LEDs.

Key Features:

  • Integrated Switch: The MAX16814CATP+ includes a high-voltage, high-side current-sense amplifier with an integrated switch, making it suitable for a wide range of LED driving applications, including automotive, industrial, and general lighting.
  • Wide Input Voltage Range: With an input voltage range of 5.5V to 40V, this LED driver is versatile and can be used in various systems without the need for additional voltage regulation.
  • PWM Dimming: It offers PWM dimming capabilities, which allow for precise control over the brightness levels of the LEDs, enhancing the user experience and reducing power consumption when full brightness is not required.
  • Thermal Protection: The device features thermal shutdown protection, safeguarding the LEDs and the driver itself from potential damage due to overheating.
  • Programmable Switching Frequency: Users can set the switching frequency from 100kHz to 1MHz, providing flexibility to optimize for efficiency or minimize external component size.

Applications:

The MAX16814CATP+ is ideal for driving high-brightness LEDs in a variety of applications, including:

  • Automotive exterior and interior lights
  • Industrial lighting systems
  • Architectural and ambient lighting
  • LED backlighting for LCD displays

Package and Reliability:

The device is available in a thermally enhanced, 20-pin TQFN-EP (5mm x 5mm) package, which allows for efficient heat dissipation and compact design integration. Maxim Integrated's commitment to quality ensures that the MAX16814CATP+ provides reliable performance for the most demanding applications.

Overall, the MAX16814CATP+ by Maxim Integrated is a robust and efficient solution for driving high-brightness LEDs, offering designers flexibility, precision, and reliability in their lighting projects.

You May Also Be Interested in

LEDdynamics, Inc.
LED DRIVER CC BUCK 32V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-43V 1.05A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1.5A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-52V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 1.2A
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 500MA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess