EN
  • EN
  • DE

MAX16805ATP+T

Part No MAX16805ATP+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description LED Driver IC 1 Output Linear Analog, PWM Dimming 350mA 20-TQFN-EP (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - LED Drivers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 5.5V
Voltage - Supply (Max) 40V
Voltage - Output 39V
Current - Output / Channel 350mA
Dimming Analog, PWM
Applications Automotive
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Style SMD/SMT
Package 20-WQFN Exposed Pad
Manufacturer Device Package 20-TQFN-EP (5x5)
Win Source Part Number 143115-MAX16805ATP+T
Ultra Librarian 3D Model Ultra Librarian MAX16805ATP+T CAD Model

Description

Maxim Integrated MAX16805ATP+T LED Driver

The Maxim Integrated MAX16805ATP+T is a high-efficiency, high-brightness LED (HB LED) driver designed to accommodate a wide range of lighting applications. This versatile driver IC is capable of delivering constant current to ensure uniform brightness in applications such as automotive lighting, architectural lighting, and display backlighting.

Featuring an input voltage range of 5.5V to 40V, the MAX16805ATP+T can operate from a variety of power supplies, making it suitable for both automotive and industrial voltage systems. Its integrated switch-mode controller drives a wide array of external n-channel MOSFETs, providing flexibility to designers in selecting the appropriate power components for their specific application needs.

The device includes a high-voltage current-sense amplifier, which contributes to its ability to maintain constant current through the LEDs despite variations in input voltage or LED forward voltage. This results in consistent light output and contributes to the longevity of the LED array. Additionally, the MAX16805ATP+T offers a PWM dimming capability, allowing for precise control over the brightness levels of the connected LEDs.

Safety features are a critical aspect of the MAX16805ATP+T design. The device incorporates thermal shutdown protection, which prevents damage from overheating. It also includes open LED detection and under-voltage lockout, ensuring reliable operation under adverse conditions.

Available in a thermally enhanced, 20-pin TQFN package, the MAX16805ATP+T is designed for space-constrained environments where efficient heat dissipation is essential. Its compact form factor is ideal for sleek, modern designs where component size is a critical factor.

Maxim Integrated's MAX16805ATP+T LED driver offers a robust and versatile solution for powering high-brightness LEDs with precision and reliability. Its combination of wide input voltage range, integrated safety features, and flexible control options make it an excellent choice for designers seeking a high-performance LED driving solution.

You May Also Be Interested in

World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1197 $64.9576
18+ $6.6620 $119.9160
27+ $6.4541 $174.2607
37+ $6.2462 $231.1094
48+ $6.0383 $289.8384
65+ $5.4135 $351.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess