EN
  • EN
  • DE

MAX16600GGN+T

Part No MAX16600GGN+T
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074982-MAX16600GGN+T
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16600GGN+T CAD Model

Description

Introducing the MAX16600GGN+T from Maxim Integrated

The MAX16600GGN+T is a state-of-the-art power management integrated circuit (PMIC) designed to meet the demanding needs of modern electronic devices. Manufactured by Maxim Integrated, a trusted leader in the development of innovative analog and mixed-signal products, this PMIC ensures efficient power regulation with its advanced features and compact form factor.

This versatile component is ideal for a wide range of applications, including but not limited to, portable devices, networking equipment, and industrial systems. Its ability to provide multiple regulated outputs from a single input voltage makes it a perfect solution for space-constrained environments where efficiency and reliability are paramount.

Key Features of the MAX16600GGN+T:

  • High Efficiency: With an emphasis on power conservation, the MAX16600GGN+T is engineered to maximize efficiency, thereby reducing heat generation and extending battery life in portable applications.
  • Multiple Output Channels: The device features multiple output channels that can be independently configured to supply different voltage levels, allowing for greater flexibility in powering various system components.
  • Integrated Protection Circuits: Built-in overcurrent, overvoltage, and thermal protection circuits safeguard your system from potential damage due to abnormal operating conditions.
  • Small Footprint: The compact QFN package minimizes the PCB area required for power management, freeing up space for other critical components.
  • Programmable Switching Frequency: Users can program the switching frequency to optimize the balance between efficiency and component size, depending on the specific requirements of the application.
  • Extended Temperature Range: The MAX16600GGN+T operates over a wide temperature range, making it suitable for harsh environments and ensuring reliable performance under varying conditions.

The MAX16600GGN+T is supplied in a tape and reel format (denoted by the "+T" suffix), facilitating automated manufacturing processes and ensuring a streamlined production flow. Its robust design and comprehensive feature set make it an excellent choice for designers looking to enhance the power management capabilities of their next project.

With Maxim Integrated's commitment to quality and longevity, the MAX16600GGN+T is not just a component but a long-term investment in the stability and efficiency of your electronic designs.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
New Japan Radio
Lowest to $0.3269
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess