EN
  • EN
  • DE

MAX161CEWI+

Part No MAX161CEWI+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 8BIT 50K 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Data Acquisition System (DAS)
Number of Channels 8
Resolution (Bits) 8 b
Sampling Rate (Per Second) 50k
Data Interface Parallel
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MAX161
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 701745-MAX161CEWI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX161CEWI+ CAD Model

Description

Maxim Integrated's MAX161CEWI+: A High-Performance 8-Channel 12-Bit ADC

The MAX161CEWI+ is a robust, high-precision analog-to-digital converter (ADC) from Maxim Integrated, designed to cater to a wide range of applications that require multiple-channel data acquisition. This powerful ADC is an ideal choice for systems that need to process signals with high accuracy and reliability.

Key Features

  • Multi-Channel Flexibility: With 8 independent analog channels, the MAX161CEWI+ allows for versatile signal acquisition, making it perfect for multiplexed applications.
  • High Resolution: The 12-bit resolution of this ADC ensures fine granularity when converting analog signals to digital, providing detailed and precise measurements.
  • High-Speed Performance: The device boasts a fast conversion rate, which is essential for real-time data processing and control systems.
  • Wide Operating Range: Operating from a single +5V supply, the MAX161CEWI+ is designed to perform reliably across a broad temperature range, making it suitable for industrial environments.
  • Low Power Consumption: This ADC is optimized for low power consumption, which is critical for portable and battery-operated devices.

Applications

The MAX161CEWI+ is versatile and can be integrated into various applications, such as:

  • Data acquisition systems
  • Medical instruments
  • Industrial control systems
  • Robotics
  • Automotive sensors

Technical Specifications

The technical specifications of the MAX161CEWI+ include:

  • 8-Channel Multiplexer with Sample/Hold
  • 12-Bit Resolution
  • Single +5V Supply Operation
  • Conversion Time: 15μs Max
  • Throughput Rate: 33.3kSPS
  • Serial Data Interface (SPI/QSPI/MICROWIRE-Compatible)
  • 28-Pin Wide SO Package

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX161CEWI+ is no exception. It is built to meet high-quality standards and to ensure consistent performance across various conditions. Whether it's for critical industrial processes or precision medical devices, the MAX161CEWI+ delivers the accuracy and reliability that professionals depend on.

For detailed information, datasheets, and support, visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess