EN
  • EN
  • DE

MAX161ACWI+T

Part No MAX161ACWI+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAS 8BIT 50K 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Type Data Acquisition System (DAS)
Number of Channels 8
Resolution (Bits) 8 b
Sampling Rate (Per Second) 50k
Data Interface Parallel
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MAX161
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 701742-MAX161ACWI+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX161ACWI+T CAD Model

Description

Maxim Integrated's MAX161ACWI+T: Precision ADC

The MAX161ACWI+T from Maxim Integrated is a high-performance, 12-bit analog-to-digital converter (ADC) that provides a unique combination of speed, accuracy, and low power consumption. Designed for a wide array of applications, this precision ADC is an ideal solution for data acquisition systems, industrial control, medical instrumentation, and any other system that requires accurate analog-to-digital conversion.

With its 12-bit resolution, the MAX161ACWI+T ensures precise digital representation of analog signals, enabling systems to capture the full nuances of varying inputs. This ADC operates over a specified temperature range of -40°C to +85°C, making it suitable for use in environments with challenging temperature conditions.

The MAX161ACWI+T features a fast conversion time, allowing for quick data processing and real-time system responses. This speed does not compromise the quality of the conversion, as the ADC maintains excellent dynamic performance, ensuring that both small-signal and large-signal changes are captured with high fidelity.

One of the key advantages of the MAX161ACWI+T is its low power consumption. This characteristic makes it an excellent choice for portable and battery-powered devices, where power efficiency is critical. The ADC's power-saving features enable extended operational periods, contributing to the sustainability and cost-effectiveness of the end product.

The device is offered in a wide package, which provides a robust physical footprint for ease of integration into various circuit designs. The MAX161ACWI+T also includes a serial interface, simplifying the connection to microcontrollers and digital processors, and reducing the complexity of system design.

Overall, Maxim Integrated's MAX161ACWI+T ADC stands out for its precision, speed, and efficiency. Whether it's for industrial automation, medical devices, or any sophisticated measurement system, this ADC brings reliability and accuracy to the forefront, ensuring that digital systems can trust the analog world they interact with.

For detailed technical specifications, application notes, and support documentation, engineers and designers are encouraged to visit Maxim Integrated's official website or contact their support team.

You May Also Be Interested in

Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Infineon Technologies
LQFP-64-EP(10x10) ADCs/DACs - Special Purpose RoHS
Lowest to $388.0598
Asahi Kasei Microsystems
IC ADC TRIPLE 80MSPS 80LQFP
Lowest to $5.8755
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44PLCC
Need more? Email Us
MaxLinear Inc
IC VIDEO DAC 10BIT 150M 48TQFP
Lowest to $9.7829
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 28-DIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 40DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess