EN
  • EN
  • DE

MAX16125WTDP29+T

Part No MAX16125WTDP29+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 6WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Type Monitor
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 921.6ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-WFBGA, WLBGA
Supplier Device Package 6-WLP (1.24x0.84)
Part Number Series MAX16125
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801535-MAX16125WTDP29+T
Ultra Librarian 3D Model Ultra Librarian MAX16125WTDP29+T CAD Model

Description

Maxim Integrated MAX16125WTDP29+T Voltage Supervisor

The MAX16125WTDP29+T is a state-of-the-art voltage supervisor from Maxim Integrated, designed to ensure the reliable operation of systems by monitoring voltage levels and providing a reset signal when necessary. This tiny, yet powerful component is an ideal solution for managing power supplies in a wide range of electronic applications, from industrial controls to consumer electronics.

Key Features

  • High Accuracy: With precise voltage monitoring, the MAX16125WTDP29+T ensures that your system operates within its specified voltage range, thus protecting your circuit from potential damage due to voltage fluctuations.
  • Low Power Consumption: The device is optimized for low-power operation, which makes it suitable for battery-powered applications where power efficiency is critical.
  • Adjustable Reset Timeout: The reset timeout period can be adjusted via an external capacitor, allowing designers to tailor the supervisor to their specific system requirements.
  • Multiple Voltage Threshold Options: The device is available in various preset voltage threshold options, providing flexibility for different system voltages and design needs.
  • Compact Package: Offered in a tiny, space-saving package, the MAX16125WTDP29+T is perfect for designs where board space is at a premium.

Applications

The MAX16125WTDP29+T is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Automotive electronics
  • Computers and servers
  • Industrial systems
  • Medical devices
  • Networking equipment

Technical Specifications

The technical specifications of the MAX16125WTDP29+T make it a robust solution for voltage monitoring:

  • Supply Voltage Range: 1.0V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package Type: 6-WLP (Wafer Level Package)
  • RoHS compliant and lead-free

With its combination of accuracy, low power consumption, and small footprint, the MAX16125WTDP29+T from Maxim Integrated is a reliable and efficient choice for designers looking to enhance system stability and protect against voltage-related issues.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7778 $52.0002
22+ $4.7408 $104.2976
33+ $4.5926 $151.5558
45+ $4.4445 $200.0025
59+ $4.2963 $253.4817
78+ $3.8519 $300.4482
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,820 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess