EN
  • EN
  • DE

MAX1607ESA-T

Part No MAX1607ESA-T
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Distribution Switches,Load Drivers
Manufacturer Maxim Integrated
Win Source Part Number 311026-MAX1607ESA-T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1607ESA-T CAD Model

Description

The MAX1607ESA-T is a sophisticated and versatile battery charger integrated circuit (IC) designed by Maxim Integrated, a well-known leader in the development of innovative analog and mixed-signal products. This IC is specifically engineered to facilitate efficient charging for single-cell lithium-ion (Li+) batteries, a task it accomplishes with precision and safety.

Key Features

  • Highly Integrated Solution: The MAX1607ESA-T incorporates all the necessary components for a complete charging solution, reducing the need for external parts and simplifying the design process for engineers.
  • Adjustable Charge Voltage: This IC allows for an adjustable charge voltage set point, which is critical for optimizing battery performance and longevity.
  • Programmable Charge Current: Users can program the charge current according to the specific requirements of the battery being used, ensuring a flexible and tailored charging experience.
  • Thermal Regulation: To protect the battery and circuitry, the MAX1607ESA-T features thermal regulation that prevents overheating during the charging process.
  • Charge Status Indicators: The device includes indicators that provide real-time charge status, which is essential for monitoring the charging process and ensuring safety.

Applications

The MAX1607ESA-T is suitable for a wide range of applications where efficient and reliable battery charging is required. It is commonly used in portable electronics, such as smartphones, tablets, digital cameras, and other handheld devices. Additionally, its compact size and high level of integration make it an ideal choice for space-constrained applications.

Package and Availability

This IC is available in an 8-pin SO package, denoted by the ESA suffix in the part number. The 'T' indicates that the product is provided in tape and reel packaging, which is convenient for automated manufacturing processes. The MAX1607ESA-T is designed to meet the rigorous demands of modern electronic devices, offering a reliable and efficient solution for battery management.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5796 $59.3308
55+ $2.1167 $116.4185
85+ $2.0505 $174.2925
117+ $1.9843 $232.1631
151+ $1.9182 $289.6482
202+ $1.7198 $347.3996
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,811 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess