EN
  • EN
  • DE

MAX16076ATP/V+TCNA

Part No MAX16076ATP/V+TCNA
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR LOW VOLT HI ACCUR / Supervisor Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Programmable Not Verified
Base Product Number MAX16076
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 881134-MAX16076ATP/V+TCNA
Ultra Librarian 3D Model Ultra Librarian MAX16076ATP/V+TCNA CAD Model

Description

The MAX16076ATP/V+TCNA from Maxim Integrated is a sophisticated, highly integrated power-supply supervisor and monitor, designed to ensure the reliability and stability of high-performance digital systems. As a critical component for system health management, this device offers a comprehensive solution for monitoring multiple supply voltages and providing essential protection functions.

Key Features

  • Voltage Monitoring: The device is capable of monitoring several voltages simultaneously, ensuring that all system power rails are functioning within specified limits.
  • Programmable Sequencing: It features programmable power-up and power-down sequencing, which is essential for managing the orderly startup and shutdown of complex systems with multiple power domains.
  • Adjustable Thresholds: Thresholds for voltage monitoring can be adjusted to meet the specific needs of the application, providing flexibility and precision in operation.
  • Manual Reset: A manual reset input allows for system resets to be triggered as needed, facilitating maintenance and troubleshooting.
  • Power-Supply Margining: The device supports power-supply margining, enabling the testing of system performance under various supply conditions.
  • Compact Package: Housed in a compact, thermally enhanced TQFN package, the MAX16076ATP/V+TCNA is designed for space-constrained applications without compromising performance.
  • Temperature Range: It operates over an extended temperature range, making it suitable for industrial and automotive applications that require robust performance in challenging environmental conditions.

Applications

The MAX16076ATP/V+TCNA is ideal for a wide range of applications, including:

  • Networking and telecommunications equipment
  • Servers and data storage systems
  • Industrial control systems
  • Automotive systems
  • Medical devices

With its combination of voltage monitoring, sequencing, and protection features, the MAX16076ATP/V+TCNA from Maxim Integrated is a vital component for any system that demands reliable power management. Its advanced capabilities ensure that digital systems operate smoothly and efficiently, minimizing downtime and extending the lifespan of the overall system.

You May Also Be Interested in

Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess