EN
  • EN
  • DE

MAX16051ETI

Part No MAX16051ETI
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829636-MAX16051ETI
Ultra Librarian 3D Model Ultra Librarian MAX16051ETI CAD Model

Description

Maxim Integrated MAX16051ETI Voltage Supervisor

The MAX16051ETI from Maxim Integrated is a sophisticated voltage supervisor device designed to provide precise monitoring and control for electronic systems. This component is critical for applications where voltage levels must be maintained within specific parameters to ensure the reliable operation of the system. The MAX16051ETI is part of Maxim's extensive line of power management integrated circuits, known for their high quality and performance.

This voltage supervisor is housed in a compact 28-TQFN-EP package, making it suitable for space-constrained applications. Its small footprint is especially beneficial for portable devices, where efficiency and size are paramount. The device operates over a wide temperature range, from -40°C to +125°C, which allows it to be used in various environments, from industrial to automotive applications.

The MAX16051ETI features a wide voltage monitoring range, making it versatile for different system requirements. It is capable of monitoring several supply voltages, which is essential for systems that operate on multiple power rails. The device ensures that each voltage is within its specified range and can trigger a reset or shutdown if any monitored voltage falls outside its threshold, thus protecting the system from potential damage due to abnormal voltage levels.

Additional features of the MAX16051ETI include an adjustable reset timeout period, allowing designers to customize the supervisor's response to voltage fluctuations. This flexibility ensures that the device can be tailored to the specific needs of the application. Furthermore, the MAX16051ETI offers both manual and automatic reset options, providing a higher level of control to the system designer.

In summary, the MAX16051ETI from Maxim Integrated is a reliable and versatile voltage supervisor that offers precise monitoring, a small package size, and a range of features that make it an excellent choice for managing power in complex electronic systems. Its robust design and flexibility make it an essential component for ensuring the stability and longevity of a wide variety of electronic products.

You May Also Be Interested in

TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.0116 $51.0348
8+ $13.9583 $111.6664
12+ $13.5221 $162.2652
16+ $13.0859 $209.3744
20+ $12.6497 $252.9940
27+ $11.3411 $306.2097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 126 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess