EN
  • EN
  • DE

MAX16051ETI+T

Part No MAX16051ETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Easy-to-Use, Four-/Five-Voltage, Power-Up/Power-Down Sequencer/Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum Operating Temperature 85 °C
Max Power Dissipation 2.285 W
Max Supply Voltage 13.2 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Channels 6
Number of Pins 28
Number of Voltages Monitored 6
Operating Supply Current 700 µA
Overvoltage Threshold 558 mV
RoHS Compliant
Undervoltage Threshold 492 mV
Watchdog Timer No
Win Source Part Number 1074966-MAX16051ETI+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX16051ETI+T CAD Model

Description

Maxim Integrated's MAX16051ETI+T: Power-Supply Sequencer and Supervisor

Maxim Integrated's MAX16051ETI+T is a highly integrated power-supply sequencer and supervisor IC designed to enhance the reliability and functionality of complex electronic systems. This compact, efficient device is housed in a 28-pin TQFN package, making it an ideal choice for space-constrained applications where precise power management is essential.

The MAX16051ETI+T offers a versatile solution for managing multiple power rails, ensuring that each voltage rail is brought up and down in a controlled sequence to protect sensitive components and extend system life. This is particularly crucial in systems where multiple supply voltages must be applied in a specific order to prevent damage or operational issues.

Key Features:

  • Adjustable Sequencing: The device allows for flexible sequencing configurations, enabling users to tailor the power-up and power-down sequences to meet specific system requirements.
  • Supervisory Functions: It includes undervoltage and overvoltage monitoring to ensure that each power rail remains within safe operating limits, providing an extra layer of protection for the system.
  • Nonvolatile Memory: Configuration settings can be stored in the onboard nonvolatile memory, allowing the sequencer to remember the desired sequence even after power is removed.
  • Power-Fail Input: An integrated power-fail input allows for immediate shutdown of all sequenced rails in the event of a system-wide power failure, minimizing the risk of damage.
  • Compact Design: The small 28-pin TQFN package is optimized for space-saving designs, making it perfect for use in dense PCB layouts.

Applications:

The MAX16051ETI+T is a versatile component suitable for a wide range of applications where reliable power sequencing is critical. It is commonly used in:

  • Telecommunications equipment
  • Networking hardware
  • Servers and data centers
  • Industrial control systems
  • Medical devices
  • Complex consumer electronics

With its robust feature set and compact form factor, the MAX16051ETI+T from Maxim Integrated is an excellent choice for designers looking to enhance system stability and longevity through precise power management.

You May Also Be Interested in

Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4216 $62.5296
14+ $8.5505 $119.7070
21+ $8.2837 $173.9577
29+ $8.0169 $232.4901
38+ $7.7489 $294.4582
50+ $6.9473 $347.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess