EN
  • EN
  • DE

MAX16040LLA29+

Part No MAX16040LLA29+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701711-MAX16040LLA29+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16040LLA29+ CAD Model

Description

Maxim Integrated's MAX16040LLA29+ Monitoring IC

The MAX16040LLA29+ is a precision, low-power, small-footprint monitoring IC designed by Maxim Integrated to enhance the reliability of power-supply systems. This device is tailored for applications that require monitoring of voltage supplies to ensure proper system startup and operation. The MAX16040LLA29+ is an ideal solution for a variety of applications, including servers, computers, networking equipment, and industrial systems.

Key Features

  • Voltage Monitoring: The device is capable of monitoring a +2.5V to +5.0V power-supply voltage, ensuring that the system operates within the specified voltage range for optimal performance.
  • High Accuracy: With a precision voltage threshold accuracy of ±1.5%, the MAX16040LLA29+ provides reliable and accurate monitoring, which is critical for sensitive electronic components.
  • Low Power Consumption: It is designed for energy-efficient operations, making it suitable for battery-powered and energy-conscious applications.
  • Compact Package: Available in a small 8-pin µDFN package, the device saves valuable board space and is suitable for space-constrained applications.
  • Manual Reset Input: The inclusion of a manual reset input provides additional system control, allowing users to manually trigger a system reset if necessary.
  • Power-On Reset Signal: The MAX16040LLA29+ generates a power-on reset signal, which ensures that the system microcontroller or processor starts from a clean state after power-up.

Applications

  • Computers and Servers
  • Networking Equipment
  • Industrial Systems
  • Portable/Battery-Powered Devices
  • Communication Systems

With its robust feature set, the MAX16040LLA29+ from Maxim Integrated is a versatile component that provides critical monitoring and protection for electronic systems. Its high accuracy, low power consumption, and compact design make it an excellent choice for designers looking to enhance system stability and reliability.

Note: Before integrating the MAX16040LLA29+ into your design, please refer to the manufacturer's datasheet for complete technical specifications and application guidelines to ensure compatibility and optimal performance.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Texas Instruments
IC POWER
Lowest to $0.8732
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess