EN
  • EN
  • DE

MAX16025TE+

Part No MAX16025TE+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Processor Supervisor 2 Active Low/Open Drain 16-Pin TQFN EP Tube / IC SUPERVISORY CIRC DL 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Sequencer
Number of Voltages Monitored 2
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 140 ms/Adjustable Minimum
Voltage - Threshold 9 Selectable Threshold Combinations
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 16-WQFN Exposed Pad
Manufacturer Package 16-TQFN (4x4)
Win Source Part Number 785423-MAX16025TE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16025
Introduction Date January 01, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX16025TE+ CAD Model

Description

The MAX16025TE+ is a cutting-edge supervisory circuit designed by Maxim Integrated to provide reliable monitoring of power supply voltages and other vital system functions. This compact and efficient device is essential for applications requiring precise voltage monitoring to ensure the stability and functionality of electronic systems.

Key Features

  • Voltage Monitoring: The device is capable of monitoring multiple voltages, making it highly versatile for various applications.
  • Adjustable Thresholds: Users can set precise voltage thresholds, which enables customization for different system requirements and ensures that the monitoring is tailored to specific needs.
  • Manual Reset: It includes a manual reset input, allowing users to easily reset the system whenever necessary.
  • Power-On Reset: The MAX16025TE+ generates a power-on reset signal, ensuring that the system starts up in a known state every time.
  • Low Quiescent Current: Its design for low quiescent current helps in minimizing power consumption, making it ideal for power-sensitive applications.
  • Wide Operating Temperature Range: The device operates effectively over a broad temperature range, which is crucial for reliability in various environments.

Applications

The MAX16025TE+ is suitable for a wide array of applications, including but not limited to:

  • Computers and Servers
  • Embedded Systems
  • Networking and Telecommunications Equipment
  • Industrial Control Systems

Technical Specifications

With a package size of 16-TQFN-EP, the MAX16025TE+ is designed to be space-efficient. It operates with a voltage range that accommodates common system voltages, making it a flexible solution for various circuit designs.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX16025TE+ is no exception. It is built to meet high standards, ensuring long-term performance and stability for the critical systems it monitors.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
MaxLinear Inc
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2459 $50.7213
17+ $5.9454 $101.0718
27+ $5.7596 $155.5092
36+ $5.5738 $200.6568
47+ $5.3880 $253.2360
63+ $4.8306 $304.3278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess