EN
  • EN
  • DE

MAX16024PTBM25

Part No MAX16024PTBM25
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208528-MAX16024PTBM25
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX16024PTBM25 CAD Model

Description

The MAX16024PTBM25 from Maxim Integrated is a sophisticated, low-power battery backup manager that is designed to maintain power supply integrity in a variety of applications. This device is particularly well-suited for memory and real-time clock (RTC) backup in portable electronics, where maintaining data and time settings during power outages is crucial.

Key Features

  • Automatic Switchover: The device seamlessly switches between the main supply and the backup battery upon power failure, ensuring uninterrupted operation.
  • Low Quiescent Current: With its ultra-low quiescent current, the MAX16024PTBM25 extends the life of the backup battery, making it ideal for energy-sensitive applications.
  • Adjustable Backup Voltage: The backup voltage is adjustable, providing flexibility and compatibility with various battery chemistries and configurations.
  • Power Fail Input: The integrated power-fail input (PFI) monitors the main supply voltage and provides early warning of impending power failure.
  • Power-On Reset: The device includes a power-on reset feature that ensures the system starts up in a known state after power restoration.
  • Chip Enable Input: The chip enable (CE) input allows for system control of the backup battery, further conserving energy when not in use.

Applications

The versatility of the MAX16024PTBM25 makes it suitable for a wide range of applications, including:

  • Portable Medical Devices
  • Data Loggers
  • Industrial Controllers
  • Handheld Instruments
  • Smart Meters

Technical Specifications

The technical specifications of the MAX16024PTBM25 include a wide supply voltage range, low typical quiescent current, and a compact package that is easy to integrate into existing designs.

Conclusion

Overall, the Maxim Integrated MAX16024PTBM25 Battery Backup Manager is a reliable and efficient solution for maintaining power to critical components. Its advanced features and flexibility make it an essential component for ensuring data integrity and device functionality during power interruptions.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess