EN
  • EN
  • DE

MAX1601EAI+

Part No MAX1601EAI+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208527-MAX1601EAI+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1601EAI+ CAD Model

Description

Maxim Integrated's MAX1601EAI+ High-Efficiency, Step-Up DC-DC Converters

The MAX1601EAI+ is a versatile and powerful DC-DC converter from Maxim Integrated, designed to deliver high efficiency and reliability for a range of applications. This step-up converter is capable of boosting lower voltage inputs to higher outputs, making it an ideal solution for battery-powered devices where extending the battery life is crucial.

With an input voltage range of 1.8V to 11V, the MAX1601EAI+ can accommodate a variety of power sources, including single-cell batteries. The device is capable of producing an adjustable output voltage up to 16.5V, which can be set using external resistors. This flexibility allows designers to tailor the output to meet the specific needs of their application.

The MAX1601EAI+ features a high switching frequency of up to 500kHz, which enables the use of small, low-cost inductors and capacitors, reducing the overall footprint and bill of materials for the end product. This high frequency also translates to a fast transient response, ensuring stable operation during sudden load changes.

Efficiency is a key strength of the MAX1601EAI+, with a typical efficiency rating of over 90%. This is achieved through the use of a proprietary control scheme that reduces switching losses. Additionally, the converter includes a low quiescent current, further improving battery life in portable applications.

Protection features are built into the MAX1601EAI+ to safeguard against common electrical issues. These include overvoltage protection, which prevents damage to downstream components, and a thermal shutdown mechanism that protects the device itself from overheating. The converter also offers a soft-start feature, which minimizes inrush current during startup, thus extending the life of the battery and the device.

The MAX1601EAI+ comes in a 28-pin SSOP package, which is suitable for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for portable electronics, small displays, and any application requiring an efficient, compact power conversion solution.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ESMT
Lowest to $3.2617
ESMT
Lowest to $1.2913
Omron
Need more? Email Us
Shindengen
Lowest to $0.2021
Coilcraft
Lowest to $1.5451
EliteMT
Lowest to $3.7539
ESMT
Lowest to $2.9349
Atmel
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9161 $62.2449
21+ $5.6757 $119.1897
32+ $5.4978 $175.9296
44+ $5.3199 $234.0756
57+ $5.1432 $293.1624
76+ $4.6108 $350.4208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess