EN
  • EN
  • DE

MAX16009TG+T

Part No MAX16009TG+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC VOLT-DET QUAD WINDOW 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Multi-Voltage Supervisor
Number of Voltages Monitored 4
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-TQFN (4x4)
Win Source Part Number 701700-MAX16009TG+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX16009
Introduction Date October 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX16009TG+T CAD Model

Description

Product Overview: MAX16009TG+T from Maxim Integrated

The MAX16009TG+T is a robust, high-performance supervisory circuit designed by Maxim Integrated to monitor power supplies, voltages, and other critical system parameters. This device is essential for ensuring the reliability and stability of electronic systems, particularly in applications where precision and dependability are paramount.

Key Features

  • Voltage Monitoring: The MAX16009TG+T is capable of monitoring multiple voltages, ensuring that all system voltages remain within specified thresholds for optimal performance.
  • Adjustable Thresholds: It offers adjustable voltage threshold options, providing designers with the flexibility to set precise voltage monitoring levels according to specific application requirements.
  • Manual Reset Input: A manual reset input allows for an external signal to initiate a system reset, granting additional control to the user or external controllers.
  • Power-On Reset: The device includes a power-on reset feature that ensures the system starts in a known state after power is applied, enhancing system stability and reliability.
  • Watchdog Timer: An integrated watchdog timer helps to detect and recover from system malfunctions, which is crucial for applications that cannot tolerate system hangs or freezes.
  • High Accuracy: The MAX16009TG+T offers high accuracy in voltage monitoring, which is vital for systems that require precise voltage levels to function correctly.

Applications

The MAX16009TG+T is suitable for a wide range of applications, including:

  • Networking equipment
  • Computers and servers
  • Industrial control systems
  • Telecommunication infrastructure
  • Medical devices
  • Automotive systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX16009TG+T is no exception. It is designed to meet the stringent requirements of various industries, ensuring high reliability and performance even under adverse conditions. The device's compact form factor, represented by the suffix 'TG', indicates a thin QFN package, and the '+T' denotes the tape and reel packaging option, which is suitable for automated assembly processes.

In summary, the MAX16009TG+T from Maxim Integrated is a versatile supervisory circuit that provides essential protection and monitoring for electronic systems, making it an invaluable component for enhancing system integrity and longevity.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess