EN
  • EN
  • DE

MAX16005BTE+

Part No MAX16005BTE+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC UP SUPERVISOR HEX 16-TQFN / Supervisor Open Drain or Open Collector 6 Channel 16-TQFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Type Multi-Voltage Supervisor
Number of Voltages Monitored 6
Voltage - Threshold 6 Selectable Threshold Combinations
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (4x4)
Base Product Number MAX160
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 175-MAX16005BTE+
Standard Package 75
Win Source Part Number 978970-MAX16005BTE+
Ultra Librarian 3D Model Ultra Librarian MAX16005BTE+ CAD Model

Description

Maxim Integrated's MAX16005BTE+ Overview

The MAX16005BTE+ is a sophisticated supervisory and system management IC from Maxim Integrated, designed to enhance the reliability and stability of complex electronic systems. This versatile component is particularly suited for applications that demand precise monitoring and control of multiple supply voltages and fault conditions.

Key Features

  • Voltage Monitoring: The MAX16005BTE+ is capable of monitoring several supply voltages, ensuring that each remains within specified thresholds for optimal system performance.
  • Programmable Settings: With programmable overvoltage and undervoltage thresholds, this IC provides flexibility to accommodate various system requirements and can adapt to a wide range of power supply configurations.
  • Manual Reset: A manual reset input allows for system resets to be triggered externally, providing an additional layer of control for system administrators or in response to specific user interactions.
  • Power-On Reset: The device features a power-on reset function that initializes the system upon startup, ensuring that all components begin operation in a known state.
  • Watchdog Timer: An integrated watchdog timer helps to detect and respond to system malfunctions or software anomalies, triggering a reset if necessary to maintain system integrity.

Applications

The MAX16005BTE+ is ideal for use in a wide range of applications, including:

  • Networking equipment
  • Servers and data storage systems
  • Telecommunications infrastructure
  • Industrial control systems
  • Medical equipment

Technical Specifications

The device is available in a 16-pin TQFN package and operates over an extended temperature range, making it suitable for deployment in environments that experience varying degrees of thermal stress. The MAX16005BTE+ also features an I²C interface for communication with microcontrollers and other digital components within a system, allowing for real-time monitoring and adjustments.

Maxim Integrated's commitment to quality and reliability is evident in the MAX16005BTE+, which is designed to meet the stringent requirements of mission-critical systems where consistent performance and uptime are paramount.

You May Also Be Interested in

3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess