EN
  • EN
  • DE

MAX16002ATC+

Part No MAX16002ATC+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR 4 CHANNEL 12TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features Supervisor Open Drain or Open Collector 4 Channel 12-TQFN (4x4)
Manufacturer Maxim Integrated
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 12-WQFN Exposed Pad
Case / Package 12-TQFN (4x4)
Family Name MAX16002
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 75
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881124-MAX16002ATC+
Ultra Librarian 3D Model Ultra Librarian MAX16002ATC+ CAD Model

Description

The MAX16002ATC+ is a robust, high-performance voltage supervisor and reset IC from Maxim Integrated, designed to ensure the reliable operation of microprocessor (µP) systems by monitoring the power supply voltage. This advanced component is an essential element in any system where data integrity and consistent performance are paramount, making it an excellent choice for a wide range of applications, including industrial, medical, and consumer electronics.

Key Features:

  • Precision Monitoring: The device offers precision voltage monitoring, ensuring that the µP and other critical components operate within their specified voltage ranges.
  • Adjustable Reset Thresholds: It provides the flexibility to set the reset threshold according to the specific needs of the application, enhancing the adaptability of the design.
  • Low Power Consumption: With its low power consumption, the MAX16002ATC+ is suitable for power-sensitive applications, contributing to the overall energy efficiency of the system.
  • Manual Reset Input: The inclusion of a manual reset input allows for an external trigger to reset the system, offering additional control to the user.
  • Wide Operating Temperature Range: The device operates over a broad temperature range, making it reliable in diverse environmental conditions.

Technical Specifications:

Parameter Value
Package/Case TQFN-12
Operating Temperature -40°C to +125°C
Supply Voltage 1V to 5V
Reset Active Level Active Low, Open Drain

The MAX16002ATC+ is engineered to provide a reliable and seamless watchdog functionality. Its ability to detect out-of-tolerance power supply conditions and assert a reset signal to the µP ensures that systems can recover from fault conditions without manual intervention. The device's small form factor, combined with its robust feature set, makes it an ideal choice for designers looking to enhance the reliability and performance of their systems.

Whether you're developing mission-critical industrial controls, designing advanced medical devices, or innovating within the consumer electronics space, the MAX16002ATC+ from Maxim Integrated offers the reliability and performance needed to meet the demands of your applications.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9973 $51.9649
31+ $3.2798 $101.6738
48+ $3.1773 $152.5104
66+ $3.0748 $202.9368
85+ $2.9724 $252.6540
113+ $2.6649 $301.1337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess