EN
  • EN
  • DE

MAX158GB

Part No MAX158GB
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701674-MAX158GB
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX158GB CAD Model

Description

MAX158GB: High-Speed, Low-Power, 8-Channel, Serial 12-Bit ADC

The MAX158GB, from Maxim Integrated, is a state-of-the-art analog-to-digital converter (ADC) that is designed to deliver exceptional performance with high precision. This 12-bit ADC offers a perfect solution for applications requiring multiple-channel data acquisition, high-speed performance, and low power consumption. It is ideal for use in battery-powered devices, medical instruments, and industrial control systems where efficiency and accuracy are paramount.

With eight analog input channels, the MAX158GB provides the versatility needed to monitor various sensors and signals simultaneously. Its high-speed serial interface ensures fast data transfer rates, making it suitable for real-time applications. The ADC operates with a conversion rate of up to 1.5Msps (million samples per second), allowing for rapid data acquisition and processing.

The low-power design of the MAX158GB is one of its key features. It operates from a single +5V supply, minimizing power consumption and extending battery life in portable applications. Additionally, it includes a full power-down mode, further reducing power usage when the device is not in active use.

The MAX158GB boasts an excellent dynamic performance with a signal-to-noise ratio (SNR) that ensures clean and reliable signal conversion. This high level of precision is maintained across the full operating temperature range, making the device robust and suitable for demanding environments.

Integration is made easy with the MAX158GB's small 28-pin SSOP (Shrink Small Outline Package) footprint, which saves valuable board space. The device also features an internal reference to simplify the design process, although it does allow for an external reference to be used for applications requiring higher precision.

In summary, the MAX158GB from Maxim Integrated is a versatile, high-speed, low-power ADC that meets the needs of a wide range of applications. Its combination of multiple channels, high sampling rate, and low power consumption, all packaged in a compact form factor, make it an excellent choice for designers looking to improve the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess