EN
  • EN
  • DE

MAX1583ZETB+

Part No MAX1583ZETB+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRV RGLTR NO 250MA 10TDFN / LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) No Dimming 250mA 10-TDFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.6V
Voltage - Supply (Max) 5.5V
Voltage - Output 24V
Current - Output / Channel 250mA
Frequency 750kHz ~ 1.25MHz
Dimming No
Applications Camera Flash
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-TDFN (3x3)
Base Product Number MAX158
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Other Names MAXMAXMAX1583ZETB+,2156-MAX1583ZETB+-MA
Standard Package 1
Win Source Part Number 1074952-MAX1583ZETB+
Ultra Librarian 3D Model Ultra Librarian MAX1583ZETB+ CAD Model

Description

The MAX1583ZETB+ from Maxim Integrated is a state-of-the-art step-up converter designed for driving white LEDs used in large display backlights. This high-efficiency component is particularly well-suited for portable applications where power efficiency and low noise are crucial.

Key Features

  • High Efficiency: The MAX1583ZETB+ boasts a high power conversion efficiency, which is essential for maximizing battery life in portable devices.
  • Adjustable Output: The output voltage is adjustable, providing flexibility and compatibility with a variety of LED configurations and ensuring optimal performance for each specific application.
  • Low Noise Operation: Designed with low noise in mind, this converter minimizes interference with other device components, making it ideal for sensitive electronic devices.
  • Thermal Protection: The device includes thermal shutdown protection to safeguard against overheating, ensuring reliability and a longer lifespan.
  • Compact Size: The MAX1583ZETB+ comes in a tiny, lead-free, 10-pin TDFN package, which is perfect for space-constrained applications.

Applications

The MAX1583ZETB+ is particularly useful in a wide range of applications, including:

  • Mobile phones
  • PDAs
  • Digital cameras
  • Other handheld devices

Technical Specifications

With an input voltage range of 2.6V to 5.5V, the MAX1583ZETB+ is versatile and can be powered by a single lithium-ion cell or a 3 to 4 cell NiMH/NiCd/alkaline battery pack. The device can drive up to 26 white LEDs with a total output current of 20mA to 40mA, which is configurable via an external resistor.

Additional features include a fixed 1.2MHz switching frequency, which allows for the use of small external components, and a built-in soft-start function that limits inrush current during startup.

Ordering Information

The MAX1583ZETB+ is available for order with the option for custom reel quantities and tape and reel packaging, facilitating easy integration into manufacturing processes.

You May Also Be Interested in

Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
On-Bright
500Hz~100kHz Flyback SOT-23-6 LED Drivers ICs RoHS
Lowest to $0.1834
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess