EN
  • EN
  • DE

MAX157AEUA+

Part No MAX157AEUA+
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description ADC Single SAR 108ksps 10-bit Serial 8-Pin uMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Conversion Rate 108 ksps
Height 950 µm
Integral Nonlinearity (INL) 0.5 LSB
Interface SPI, Serial
Lead Free Yes
Length 3.05 mm
Maximum Operating Temperature 85 °C
Max Power Dissipation 330 mW
Min Operating Temperature -40 °C
Mount Surface Mount
Number of A/D Converters 1
Number of Analog Inputs 2
Number of Bits 10
Number of Channels 2
Number of Converters 1
Number of Inputs 2
Number of Pins 8
Operating Supply Voltage 5.25 V
Packaging Bulk
Polarity Unipolar
Radiation Hardening No
Resolution 1.25 B
RoHS Compliant
Sampling Rate 108 ksps
Supply Type Single
Width 3.05 mm
Win Source Part Number 1074642-MAX157AEUA+
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX157AEUA+ CAD Model

Description

Maxim Integrated's MAX157AEUA+ Analog-to-Digital Converter

The MAX157AEUA+ is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) from Maxim Integrated, designed to provide precise digital representation of analog signals in compact and energy-sensitive applications. This device is an excellent choice for designers looking for a reliable ADC that combines speed and accuracy without compromising on power efficiency.

Featuring a 4.5µs conversion time, the MAX157AEUA+ is capable of handling sampling rates suitable for various data acquisition tasks. This makes it an ideal component for embedded systems, portable devices, and other applications where quick data processing is essential. The ADC operates from a single +5V supply, which helps in simplifying the power design of the overall system.

One of the notable features of the MAX157AEUA+ is its internal track/hold function, which eliminates the need for an external track/hold amplifier. This not only saves additional component costs and board space but also simplifies the design process. The device has a 0 to +5V analog input range, providing a wide span for measuring different types of signals.

The MAX157AEUA+ comes in a compact 8-pin µMAX package, making it well-suited for space-constrained applications. Its small footprint is particularly beneficial in portable devices where board real estate is at a premium. Additionally, the device's low power consumption is a significant advantage for battery-powered applications, where extending operational life is crucial.

Integration with digital systems is made easy thanks to the MAX157AEUA+'s digital interface. It features a 3-wire serial interface, which is compatible with SPI, QSPI, and MICROWIRE protocols, allowing for flexible connectivity with microcontrollers and digital processors. The interface ensures straightforward integration into existing designs, reducing development time and complexity.

In summary, Maxim Integrated's MAX157AEUA+ is a versatile and efficient solution for a wide range of applications requiring accurate analog-to-digital conversion. With its fast conversion rate, low power consumption, and ease of integration, this ADC is designed to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess