EN
  • EN
  • DE

MAX1562ESA+T

Part No MAX1562ESA+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC CURR-LIM SW SNGL PROG 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Applications USB
Interface USB
Operating Supply Voltage 4 V ~ 5.5 V
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Mounting SMD
Win Source Part Number 701640-MAX1562ESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX1562
Introduction Date July 01, 2003
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX1562ESA+T CAD Model

Description

Maxim Integrated MAX1562ESA+T Overview

The MAX1562ESA+T from Maxim Integrated is a state-of-the-art, high-efficiency, USB-friendly, switch-mode charge pump designed for powering high-brightness LEDs. This compact and versatile component is ideal for portable devices that require a uniform light source for display backlighting, such as smartphones, tablets, and laptops.

Key Features

  • High Efficiency: The MAX1562ESA+T operates with a high efficiency, which is essential for battery-powered devices, ensuring longer battery life and reduced heat generation.
  • USB Compatibility: Designed to be USB-friendly, it can easily be powered by a standard USB port, making it suitable for a wide range of peripheral applications.
  • Adjustable Brightness: It includes a brightness control feature that allows users to adjust the LED brightness level, providing flexibility and improved user experience.
  • Low Noise Operation: The device operates with minimal noise, which is critical for applications sensitive to electrical noise, such as audio or RF devices.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature limits, protecting both the charge pump and the LEDs.

Applications

The MAX1562ESA+T is suited for a variety of applications that require efficient, high-brightness LED lighting. It is commonly used in:

  • Portable Device Backlighting
  • White LED Backlights
  • PDAs and Smartphones
  • GPS Units
  • Other Handheld Devices

Technical Specifications

  • Input Voltage: The device supports an input voltage range that is ideal for single-cell lithium-ion (Li+) batteries commonly used in portable electronics.
  • Output Voltage: It provides a regulated output voltage to ensure consistent lighting.
  • Package: The MAX1562ESA+T comes in a small, 8-pin SOIC package, which is excellent for space-constrained applications.
  • Operating Temperature: It is designed to operate over a wide temperature range, making it suitable for use in various environments.

With its robust feature set and compact design, the MAX1562ESA+T from Maxim Integrated is a top choice for designers looking to implement efficient LED backlighting solutions in their portable devices.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.5418
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5629 $58.9467
55+ $2.1033 $115.6815
86+ $2.0374 $175.2164
118+ $1.9716 $232.6488
152+ $1.9058 $289.6816
203+ $1.7094 $347.0082
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess