EN
  • EN
  • DE

MAX1549ETL+T

Part No MAX1549ETL+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701615-MAX1549ETL+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1549ETL+T CAD Model

Description

Maxim Integrated MAX1549ETL+T Product Overview

The MAX1549ETL+T from Maxim Integrated is a high-performance, dual, step-down, switch-mode power-supply (SMPS) controller specifically designed to meet the stringent power requirements of modern microprocessors and other advanced digital loads. This integrated circuit (IC) is part of Maxim's extensive range of power management solutions, renowned for their reliability and efficiency.

Key Features

  • High Efficiency: The MAX1549ETL+T operates with a high efficiency, which helps in reducing power loss and improving thermal management within the system.
  • Dual Output: This device provides two independently regulated outputs, which are ideal for powering both the core and I/O voltages of a CPU or other dual-supply applications.
  • Voltage Accuracy: It maintains tight output voltage accuracy, which is crucial for powering sensitive digital circuits that require precise voltages for optimal performance.
  • Adjustable Frequency: The switching frequency is adjustable, allowing design engineers to optimize the performance of the power supply based on specific application needs.
  • Soft-Start Capability: The built-in soft-start feature minimizes inrush current during startup, thereby reducing stress on the power supply components.
  • Thermal Overload Protection: The device includes thermal protection that shuts down the power supply to prevent damage if the temperature exceeds a safe operating limit.
  • Compact Package: Housed in a thin QFN package, the MAX1549ETL+T saves valuable board space, which is essential in space-constrained applications.

Applications

The MAX1549ETL+T is suitable for a wide range of applications, including but not limited to:

  • Notebook Computers
  • Desktop Computers
  • Servers
  • Graphics Cards
  • Embedded Systems
  • Networking Equipment

With its precise voltage regulation, high efficiency, and advanced features, the MAX1549ETL+T is an excellent choice for designers looking to develop robust power supplies for high-performance electronic systems. Maxim Integrated's commitment to quality ensures that this power management IC will deliver reliable and consistent performance, making it a valuable component in any power-sensitive design.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5456 $95.0912
3+ $39.0113 $117.0339
5+ $37.7928 $188.9640
7+ $36.5731 $256.0117
9+ $35.3546 $318.1914
11+ $31.6967 $348.6637
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess