EN
  • EN
  • DE

MAX15120GTL+

Part No MAX15120GTL+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR / Supervisor Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Programmable Not Verified
Base Product Number MAX15120
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 701585-MAX15120GTL+
Ultra Librarian 3D Model Ultra Librarian MAX15120GTL+ CAD Model

Description

The MAX15120GTL+ from Maxim Integrated is a highly efficient, compact, and reliable integrated circuit designed to provide a robust power management solution for various applications. This device is part of Maxim's extensive range of power management ICs, which are renowned for their performance, precision, and durability.

Key Features

  • High Efficiency: The MAX15120GTL+ is optimized for high efficiency, which helps to reduce power consumption and heat generation, thereby enhancing the overall performance and longevity of the application it is used in.
  • Compact Size: With its small form factor, this IC is ideal for space-constrained applications, allowing designers to minimize the footprint of their power supply designs.
  • Reliability: Maxim Integrated's products are known for their reliability, and the MAX15120GTL+ is no exception. It is built to meet the rigorous demands of industrial, automotive, and consumer electronics applications.
  • Integrated Features: The device includes multiple integrated features that simplify design, such as over-temperature protection, over-current protection, and under-voltage lockout, which help to safeguard the system against various fault conditions.

Applications

The versatility of the MAX15120GTL+ makes it suitable for a wide range of applications. It is commonly used in:

  • Portable Devices
  • Automotive Electronics
  • Industrial Control Systems
  • Power Supply Modules
  • Telecommunication Equipment

Technical Specifications

The technical specifications of the MAX15120GTL+ include a wide input voltage range, high switching frequency, and a compact package. It is designed to operate over a broad temperature range, making it suitable for harsh environments.

Conclusion

The MAX15120GTL+ is a testament to Maxim Integrated's commitment to providing innovative and efficient power management solutions. Its combination of efficiency, compact size, and integrated protection features make it an excellent choice for designers looking to optimize their power management systems in terms of performance and reliability.

You May Also Be Interested in

Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.8732
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess