EN
  • EN
  • DE
  • IT

MAX15102EWL+T

Part No MAX15102EWL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 2A 15WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 0.6V
Output Voltage MAX 5.2V
Voltage Dropout (Maximum) 0.15V @ 2A
Output Current 2A
Operating Supply Current 3.5mA
PSRR 40dB (100kHz)
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 15-WFBGA, WLBGA
Manufacturer Package 15-WLP (2.65x1.57)
Win Source Part Number 701583-MAX15102EWL+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX15102
Introduction Date January 18, 2012
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX15102EWL+T CAD Model

Description

Introducing the MAX15102EWL+T from Maxim Integrated

The MAX15102EWL+T is a high-performance, low-voltage power regulator designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This regulator is a testament to Maxim's commitment to providing energy-efficient and space-saving solutions for a wide array of electronic applications.

Key Features

  • High Efficiency: The MAX15102EWL+T offers exceptional efficiency, which is crucial for prolonging battery life in portable devices and reducing heat in space-constrained applications.
  • Compact Size: This regulator comes in an ultra-small package, making it an ideal choice for space-sensitive designs where board real estate is at a premium.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and ensuring versatility across different applications.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to meet the requirements of specific circuits and systems.
  • Low Dropout: The low dropout feature ensures continued operation even when the input voltage is very close to the output voltage, which is beneficial during battery-powered operations.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, enhancing reliability and longevity.

Applications

The MAX15102EWL+T is well-suited for a variety of applications, particularly where power efficiency and space are critical considerations. These applications include:

  • Portable and battery-powered devices
  • Wireless communication equipment
  • Consumer electronics such as smartphones and tablets
  • Notebooks and ultrabooks
  • Medical devices

Technical Specifications

With advanced features and robust performance, the MAX15102EWL+T is designed to meet the stringent demands of modern electronic devices. Here are some of its technical specifications:

  • Package Type: WLP (Wafer-Level Package)
  • Operating Temperature Range: Specified for operation from -40°C to +125°C
  • Output Voltage Range: Adjustable to meet various application needs
  • Efficiency: Optimized for high efficiency across a wide range of load conditions

Whether you are designing a new device or looking to improve the power efficiency of an existing one, the MAX15102EWL+T from Maxim Integrated is an excellent choice that combines performance, versatility, and reliability.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
Panasonic
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5983 $53.1881
17+ $6.2345 $105.9865
25+ $6.0397 $150.9925
35+ $5.8449 $204.5715
45+ $5.6500 $254.2500
60+ $5.0656 $303.9360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,250 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess