EN
  • EN
  • DE

MAX15090CEWI+T

Part No MAX15090CEWI+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT SWAP CTRLR GP 28WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 42 Weeks
Features Hot Swap Controller 1 Channel General Purpose 28-WLP (2.07x3.53)
Manufacturer Maxim Integrated
Series VariableSpeed/BiLevel™
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-WFBGA, WLBGA
Case / Package 28-WLP (2.07x3.53)
Family Name MAX15090
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844725-MAX15090CEWI+T
Ultra Librarian 3D Model Ultra Librarian MAX15090CEWI+T CAD Model

Description

Maxim Integrated's MAX15090CEWI+T: Power Management IC

The MAX15090CEWI+T from Maxim Integrated is a highly efficient, compact, and versatile power management integrated circuit (PMIC) designed for a wide range of applications. This advanced IC offers a robust solution for power regulation, providing system designers with a reliable and flexible component for their power supply needs.

Key Features

  • Integrated MOSFETs: The MAX15090CEWI+T includes internal MOSFETs, which simplifies the design process by reducing the number of external components required. This integration helps in achieving a more compact and efficient design.
  • High-Efficiency Operation: This PMIC is engineered to deliver high efficiency, which is crucial for minimizing heat generation and power loss in sensitive electronic systems. Its efficient operation also contributes to the longevity of the product it powers.
  • Wide Input Voltage Range: The device supports a broad input voltage range, making it suitable for various applications and ensuring compatibility with different power sources.
  • Thermal Protection: The MAX15090CEWI+T is equipped with thermal protection features that prevent overheating, thereby ensuring the safety and reliability of the device under various operating conditions.
  • Adjustable Output Voltage: With its adjustable output voltage, this PMIC provides the flexibility to cater to the specific voltage requirements of different applications.
  • Compact Package: The device comes in a compact package, which is ideal for space-constrained applications. Its small footprint allows for more efficient use of board space.

Applications

The MAX15090CEWI+T is suitable for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Networking devices
  • Computing systems
  • Industrial controls
  • Portable and battery-powered devices

With its combination of efficiency, reliability, and versatility, the MAX15090CEWI+T from Maxim Integrated stands out as a top choice for designers looking to enhance the power management capabilities of their electronic systems. Whether for commercial or industrial use, this PMIC delivers the performance and features necessary to meet the demanding requirements of modern electronics.

You May Also Be Interested in

Texas Instruments
2.7-V TO 26-V, 2.7-M 18-A INTEGR
Lowest to $4.4967
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI EXP 36TQFN
Lowest to $74.2165
Maxim Integrated
IC HOT-SWAP CTRLR DUAL 8-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess