EN
  • EN
  • DE

MAX1505YETM-T

Part No MAX1505YETM-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 701568-MAX1505YETM-T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1505YETM-T CAD Model

Description

Maxim Integrated MAX1505YETM-T Battery Charger IC

The MAX1505YETM-T is a high-performance, single-cell, Li+ battery charger integrated circuit (IC) designed by Maxim Integrated, a renowned leader in analog and mixed-signal products. This compact and efficient charging solution is ideal for portable devices such as smartphones, tablets, digital cameras, and other USB-powered gadgets. Its small form factor and advanced features make it an excellent choice for space-constrained applications requiring reliable and fast battery charging.

Key Features:

  • Integrated Pass FET: The MAX1505YETM-T includes an internal pass FET, which simplifies the circuit design and reduces external component count.
  • Thermal Regulation: To protect the battery and circuitry, the IC incorporates thermal regulation that prevents overheating by automatically reducing charge current.
  • High Charging Efficiency: The device is designed to deliver high charging efficiency, which helps in reducing the charging time and improving the overall user experience.
  • Programmable Charge Current: Users can set the charge current from 1mA to 1A through an external resistor, providing flexibility to accommodate various battery capacities and charging requirements.
  • Charge Status Indicators: The IC includes charge status outputs that can be used to drive LEDs or interface with a microcontroller for real-time charge monitoring.
  • Prequalification Charging: It features a prequalification stage that conditions deeply discharged batteries before applying the full charge current.
  • USB-Compatible: The MAX1505YETM-T is designed to work seamlessly with USB power sources, making it highly adaptable for devices that charge via USB.

Applications:

The MAX1505YETM-T is versatile enough to be used in a variety of applications where efficient and safe battery management is crucial. These include:

  • Portable Medical Devices
  • Bluetooth Headsets
  • Wearable Electronics
  • Handheld Instruments
  • Backup Battery Packs

With its advanced charging capabilities, the Maxim Integrated MAX1505YETM-T is a top choice for engineers and designers looking to incorporate a reliable and feature-rich battery charging solution into their next portable device project.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1282 $59.4358
46+ $2.5666 $118.0636
70+ $2.4865 $174.0550
96+ $2.4063 $231.0048
125+ $2.3261 $290.7625
167+ $2.0855 $348.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 709 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess