EN
  • EN
  • DE

MAX1505XETM-T

Part No MAX1505XETM-T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208358-MAX1505XETM-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1505XETM-T CAD Model

Description

The MAX1505XETM-T from Maxim Integrated is a highly integrated battery charger IC designed for portable devices with single-cell lithium-ion (Li+) batteries. This compact, thermally-efficient component is ideal for space-constrained applications such as smartphones, tablets, handheld gaming devices, and portable media players.

Key Features

  • Charge Current Regulation: Offers programmable charge current up to 2A, allowing for fast charging of the battery and reducing the overall charging time.
  • High Efficiency: The IC incorporates a DC-DC converter design, ensuring high efficiency during charging, which helps in preserving energy and maintaining thermal performance.
  • Thermal Regulation: Protects the device and battery by reducing charge current if the die temperature exceeds a safe threshold, ensuring reliable operation under varying environmental conditions.
  • Smart Battery Monitoring: Features include battery temperature monitoring, which prevents charging if the battery is too hot or too cold, and a charge timer for additional safety.
  • Charge Status Indicators: Integrated status outputs can drive LEDs or communicate with a host processor to indicate the charge status and any fault conditions.
  • Power Management: The IC includes an automatic power-down feature when not in use, saving battery life when the charger is connected but inactive.

Technical Specifications

Parameter Value
Input Voltage Range 4.5V to 6.5V
Battery Voltage Range 2.5V to 4.2V
Charge Current (max) 2A
Operating Temperature -40°C to +85°C
Package TQFN-28

With its advanced features and compact design, the MAX1505XETM-T is an excellent choice for developers looking to incorporate a reliable and efficient charging solution into their battery-powered devices.

You May Also Be Interested in

Shindengen
Lowest to $0.2021
Agere Systems
Need more? Email Us
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154
ESMT
Lowest to $3.2617
ESMT
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
STMicroelectronics
Need more? Email Us
ESMT
Lowest to $1.0845
EliteMT
Lowest to $3.4246

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1945 $65.8350
65+ $1.8006 $117.0390
100+ $1.7452 $174.5200
140+ $1.6886 $236.4040
180+ $1.6320 $293.7600
240+ $1.4634 $351.2160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,960 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess