EN
  • EN
  • DE

MAX1504ZETL

Part No MAX1504ZETL
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 208342-MAX1504ZETL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1504ZETL CAD Model

Description

The MAX1504ZETL from Maxim Integrated is a high-performance, synchronous step-down DC-DC converter designed to deliver efficient power management for low-voltage applications. This compact and efficient integrated circuit is ideal for portable devices, where extending battery life while minimizing space is crucial.

Key Features

  • High Efficiency: The MAX1504ZETL offers up to 95% efficiency, reducing power loss and heat generation, which is essential for battery-powered devices.
  • Wide Input Voltage Range: It operates with an input voltage range of 2.6V to 5.5V, making it versatile for various applications, including those powered by single-cell Li-ion batteries.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.8V, allowing for fine-tuning to meet the needs of specific low-voltage circuits.
  • Compact Package: Housed in a small, 3mm x 3mm, 16-pin TQFN package, the MAX1504ZETL saves valuable board space in space-constrained applications.
  • Integrated MOSFETs: With internal synchronous P-channel and N-channel MOSFETs, the converter simplifies design and reduces external component count.
  • Low Quiescent Current: The device's low quiescent current extends battery life by reducing standby power consumption.

Applications

The MAX1504ZETL is suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless handsets and smartphones
  • PDAs and palmtop computers
  • GPS receivers
  • Digital cameras and portable media players

Protection Features

Maxim Integrated has equipped the MAX1504ZETL with several protection features to ensure the safety and reliability of the end application. These include overcurrent protection, thermal shutdown, and under-voltage lockout, which collectively guard the device and the load from damage under adverse conditions.

In summary, the MAX1504ZETL by Maxim Integrated is a sophisticated, low-voltage power solution that offers high efficiency, design flexibility, and robust protection features, making it an excellent choice for designers looking to optimize power management in compact, portable devices.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Lowest to $3.2617
EliteMT
Lowest to $2.1853
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Need more? Email Us
Shindengen
Lowest to $0.2021
EliteMT
Lowest to $1.3456
ESMT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5729 $61.3019
26+ $4.5726 $118.8876
40+ $4.4306 $177.2240
54+ $4.2874 $231.5196
70+ $4.1441 $290.0870
94+ $3.7156 $349.2664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess