EN
  • EN
  • DE

MAX15046BAEE

Part No MAX15046BAEE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701557-MAX15046BAEE
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX15046BAEE CAD Model

Description

The MAX15046BAEE from Maxim Integrated is a high-performance, synchronous buck converter designed to deliver efficient power conversion for a wide range of applications. This compact and versatile IC is capable of driving a 6A load with excellent power efficiency, making it an ideal solution for space-constrained environments.

Key Features

  • Input Voltage Range: The device operates from a 4.5V to 28V input voltage range, accommodating various power supply requirements.
  • Output Current: Capable of delivering up to 6A of continuous output current, it meets the needs of high-power applications.
  • High Efficiency: Synchronous rectification ensures high efficiency, reducing power loss and improving system performance.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 90% of the input voltage, providing flexibility for different circuit designs.
  • Integrated MOSFETs: Internal high-side and low-side MOSFETs minimize external component count and simplify the design process.
  • Protection Features: It includes overcurrent protection, thermal shutdown, and undervoltage lockout to ensure safe operation under adverse conditions.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock to reduce electromagnetic interference (EMI) and optimize the use of filtering components.

Applications

The MAX15046BAEE is suitable for a variety of applications, including but not limited to:

  • Point-of-Load (POL) power supplies
  • Networking and telecommunications equipment
  • Industrial control systems
  • Automotive applications
  • FPGA and DSP power supplies

Package and Availability

This IC is available in a 16-pin QSOP package, providing a compact solution for densely packed PCBs. The MAX15046BAEE's combination of efficiency, flexibility, and protection features make it a robust choice for designers looking for a reliable power management solution.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0811 $60.8110
24+ $4.9896 $119.7504
36+ $4.8337 $174.0132
50+ $4.6778 $233.8900
64+ $4.5218 $289.3952
86+ $4.0541 $348.6526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess