EN
  • EN
  • DE

MAX15034BAUI

Part No MAX15034BAUI
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701554-MAX15034BAUI
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX15034BAUI CAD Model

Description

Maxim Integrated MAX15034BAUI High-Efficiency DC-DC Converter

The MAX15034BAUI from Maxim Integrated is a high-performance, high-efficiency, synchronous step-down DC-DC converter designed for a wide range of applications. This compact and versatile integrated circuit (IC) is capable of delivering up to 3A of continuous output current with a voltage range from 0.6V to 0.9 x VIN, making it an ideal solution for powering low-voltage digital cores in distributed power systems, portable devices, and other space-constrained applications.

With an input voltage range of 2.9V to 5.5V, the MAX15034BAUI is suitable for use in systems powered by single-cell Li-ion batteries, 3.3V or 5V supply rails, and other standard power sources. The device operates at a fixed 500kHz switching frequency, which allows for a reduced-size external inductor and capacitors, thus minimizing the overall footprint on the PCB.

One of the key features of the MAX15034BAUI is its high efficiency, which is achieved through the use of internal synchronous rectification and low on-resistance (RDS(ON)) power MOSFETs. This efficiency minimizes heat generation and helps extend battery life in portable applications. Additionally, the device offers a range of safety and convenience features, including overcurrent protection, thermal shutdown, and soft-start to prevent inrush current at startup.

The MAX15034BAUI also provides a high level of flexibility with an adjustable output voltage feature, enabling designers to set the desired output voltage to match the specific requirements of their application. Furthermore, the IC incorporates a power-good (PG) output to provide a system-ready signal for downstream processors and peripherals, ensuring proper system startup and operation.

Available in a compact 10-pin µMAX® package, the MAX15034BAUI is designed for easy integration into a variety of designs, saving valuable board space and reducing overall system cost. With its robust feature set and high efficiency, the MAX15034BAUI is an excellent choice for engineers looking to create compact, reliable, and efficient power management solutions.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess