EN
  • EN
  • DE

MAX15027ATB/V+T

Part No MAX15027ATB/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 1A 10TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 3.6V
Output Voltage 0.5V
Output Voltage MAX 3.3V
Voltage Dropout (Maximum) 0.225V @ 1A
Output Current 1A
Operating Supply Current 410μA ~ 560μA
Control Features Enable, Soft Start
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-TDFN-EP (3x3)
Win Source Part Number 701550-MAX15027ATB/V+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX15027
Introduction Date March 01, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX15027ATB/V+T CAD Model

Description

Maxim Integrated MAX15027ATB/V+T Low-Dropout Linear Regulator

The MAX15027ATB/V+T from Maxim Integrated is a high-performance, low-dropout linear regulator designed for space-constrained applications that require high efficiency and low quiescent current. This compact device is ideal for powering sensitive analog and digital ICs in a variety of electronic systems.

Key Features

  • Wide Input Voltage Range: Capable of operating from a 2.5V to 5.5V input, the MAX15027ATB/V+T can support a variety of power sources, from single-cell Li-ion batteries to fixed 3.3V or 5V power rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, allowing for a high level of flexibility to match the needs of the target application.
  • Low-Dropout Operation: With a low dropout voltage, this regulator can maintain regulation with minimal difference between the input and output voltages, which is crucial for battery-powered applications.
  • High Accuracy: The output voltage accuracy is ±1.5%, ensuring reliable and consistent power delivery to sensitive components.
  • Thermal Protection: The device includes an over-temperature protection feature that shuts down the regulator to prevent damage from excessive heat.
  • Short-Circuit Protection: Built-in short-circuit protection enhances the safety and durability of the regulator by preventing damage from output short conditions.

Applications

The MAX15027ATB/V+T is suitable for a wide range of applications, including but not limited to:

  • Notebooks and portable devices
  • FPGA and DSP power supplies
  • Set-top boxes and digital TVs
  • Networking and telecommunication equipment

Package and Reliability

Offered in a compact, 10-pin TDFN package with a thermal pad, the MAX15027ATB/V+T is designed to optimize board space and improve thermal performance. Maxim Integrated's commitment to quality ensures that this regulator provides a reliable solution for powering critical electronic systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
LDO REG IOUT: 300MA VIN: 6V VOUT
Lowest to $0.2424
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 1A SOT-223-3
Need more? Email Us
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1997 $50.3964
30+ $3.4459 $103.3770
45+ $3.3382 $150.2190
62+ $3.2305 $200.2910
81+ $3.1229 $252.9549
108+ $2.7998 $302.3784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,973 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess