EN
  • EN
  • DE

MAX14983EETJ+TCHJ

Part No MAX14983EETJ+TCHJ
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description VGA 1:2 SWITCH WITH MONITOR DETE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function Monitor Detection
Applications Video Display
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN (5x5)
Base Product Number MAX14983
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 881090-MAX14983EETJ+TCHJ
Ultra Librarian 3D Model Ultra Librarian MAX14983EETJ+TCHJ CAD Model

Description

Maxim Integrated's MAX14983EETJ+TCHJ HDMI/DVI Level Shifter and Cable Detector

The MAX14983EETJ+TCHJ from Maxim Integrated is a high-performance HDMI/DVI level shifter and cable detector designed to facilitate the design of state-of-the-art video interfaces. This IC is specifically engineered to enable HDMI/DVI level shifting in applications such as desktop and laptop computers, digital TVs, set-top boxes, and digital signage systems. The device ensures robust signal integrity and compliance with HDMI 1.4 specifications.

With its dual-mode functionality, the MAX14983EETJ+TCHJ can seamlessly transition between HDMI and DVI operations, providing designers with the flexibility to cater to various interface standards. This feature is particularly beneficial for systems that require compatibility with multiple video sources and display devices.

The device integrates a cable detector that simplifies the interface design by automatically detecting the presence of an HDMI or DVI cable. This intelligent feature allows the system to power down sections of the circuitry when no cable is connected, leading to improved power management and energy savings.

The MAX14983EETJ+TCHJ operates over a wide temperature range, making it suitable for various environments and applications. It is available in a compact, 40-pin TQFN package, which is ideal for space-constrained applications where board real estate is at a premium.

Key features of the MAX14983EETJ+TCHJ include:

  • Compliance with HDMI 1.4 specifications
  • Automatic cable detection for HDMI and DVI
  • Dual-mode operation for HDMI/DVI interfaces
  • Enhanced ESD protection
  • Low-power operation with power-down feature
  • Wide operating temperature range
  • Compact 40-pin TQFN package

Overall, the MAX14983EETJ+TCHJ is a versatile and reliable solution for designers looking to implement HDMI/DVI interfaces with automatic cable detection and power savings. Maxim Integrated's commitment to quality and performance makes this IC an excellent choice for your next video interface project.

You May Also Be Interested in

Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 208QFP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Availink Inc.
DVB-T2,DVB-C,DVB-S2,DVB-S demodu
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO DISPLAY DRIVER CHIP
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 64WCSP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess