EN
  • EN
  • DE

MAX14900EAGM+

Part No MAX14900EAGM+
Manufacturer Maxim Integrated
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC DVR LOW/HIGH SIDE OCTAL QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Obsolete
Switch Type General Purpose
Number of Outputs 8
Output Configuration High Side
Interface SPI, Parallel
Load Voltage (V) 10V ~ 36V
Supply Voltage 4.5V ~ 5.5V
Current - Output (Maximum) 850mA
Rds On 85mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Family Part Number MAX14900
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 701492-MAX14900EAGM+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14900EAGM+ CAD Model

Description

MAX14900EAGM+ Industrial Octal High-Speed Digital Output/Driver

The MAX14900EAGM+ from Maxim Integrated is a state-of-the-art octal high-speed digital output/driver designed to cater to the demanding requirements of industrial automation and control systems. This integrated circuit is capable of delivering robust performance, ensuring reliable operation in a variety of applications such as programmable logic controllers (PLCs), distributed control systems (DCS), and other industrial I/O modules.

Featuring eight high-side switches or push-pull drivers, the MAX14900EAGM+ allows for versatile configuration options to meet the specific needs of complex industrial environments. Each channel can sink up to 700mA of continuous current, making it suitable for driving a wide range of inductive and resistive loads, including relays, solenoids, and LEDs.

The device operates over a wide supply voltage range of 10V to 36V, providing flexibility in system design and ensuring compatibility with various industrial standards. Additionally, the MAX14900EAGM+ includes integrated clamp diodes for inductive kickback protection, which is essential for driving inductive loads and safeguarding the device and system from voltage spikes.

Safety and reliability are paramount in industrial settings, and the MAX14900EAGM+ addresses this by incorporating built-in diagnostic features. These features include open-wire detection, over-temperature protection, and under-voltage lockout, all of which contribute to the device's ability to prevent damage and ensure continuous operation under adverse conditions.

The MAX14900EAGM+ is available in a 48-pin SSOP package, which allows for a compact footprint on printed circuit boards (PCBs). Its high integration level reduces the need for external components, simplifying design and reducing overall system cost.

In summary, the MAX14900EAGM+ from Maxim Integrated is an advanced solution for industrial digital output applications, offering high-speed operation, robust performance, and comprehensive safety features. It is an ideal choice for engineers looking to enhance the efficiency and reliability of their industrial automation systems.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $158.4001 $158.4001
2+ $153.1201 $306.2402
3+ $137.2801 $411.8403
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess