Product Overview: MAX1489EESD+T from Maxim Integrated
The MAX1489EESD+T is a state-of-the-art, low-power transceiver for RS-232 and V.28 communication interfaces from Maxim Integrated, a renowned leader in the development of integrated circuits. This particular product comes in a space-saving 14-pin SOIC package and is supplied on tape and reel, making it ideal for automated manufacturing processes.
Key Features
- Interface Type: RS-232
- Number of Drivers/Receivers: 2/2
- Data Rate: 120kbps
- Supply Voltage: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: 14-SOIC
- RoHS: Compliant
Performance and Durability
The MAX1489EESD+T is designed for applications where space is at a premium and low power consumption is crucial. It operates with a single 5V power supply and features a 1μA shutdown mode, which significantly reduces power consumption when the device is not in active use. The device also includes a proprietary low-dropout transmitter output stage, providing true RS-232 performance from a 5V supply.
Applications
Suitable for a wide range of applications, the MAX1489EESD+T transceiver is commonly used in portable or compact devices where power efficiency and space constraints are primary considerations. Typical applications include:
- Battery-Powered Equipment
- Handheld Computing Devices
- Data Cables
- Portable Medical Devices
- Industrial and Telecommunication Control Systems
Reliability and Quality
Maxim Integrated is known for its commitment to quality and reliability, and the MAX1489EESD+T is no exception. This transceiver is built to meet or exceed industry standards for performance and reliability, ensuring dependable communication in critical applications. Furthermore, it is RoHS compliant, adhering to environmental standards regarding hazardous substances.