EN
  • EN
  • DE

MAX14676IEWOT

Part No MAX14676IEWOT
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074907-MAX14676IEWOT
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX14676IEWOT CAD Model

Description

Maxim Integrated MAX14676IEWOT Product Overview

The MAX14676IEWOT from Maxim Integrated is a cutting-edge power management solution designed for high-performance and space-constrained applications. This device is part of Maxim's extensive portfolio of power management integrated circuits (ICs) and offers a versatile range of features to cater to a wide array of electronic products.

At the heart of the MAX14676IEWOT is its ability to provide efficient and reliable power regulation. It incorporates an advanced battery charger with smart power-path management, ensuring that devices remain operational even while charging. This feature is particularly crucial for portable electronics where uninterrupted operation is essential.

The product is also equipped with multiple protection features to safeguard against common electrical issues. These include overvoltage protection, short-circuit protection, and thermal shutdown, which collectively ensure the longevity and stability of both the power management IC and the device it powers. The MAX14676IEWOT's robust design makes it an ideal choice for applications that demand high reliability, such as medical devices, wearable technology, and IoT gadgets.

One of the standout features of the MAX14676IEWOT is its compact form factor. The small footprint allows it to be easily integrated into designs where space is at a premium, without compromising on performance. This makes it particularly attractive for designers looking to minimize the size of their products without sacrificing power management capabilities.

Furthermore, the MAX14676IEWOT is designed with ease of use in mind. It requires minimal external components, which simplifies the design and reduces the overall bill of materials. This not only accelerates the product development cycle but also helps in achieving a cost-effective solution for power management.

In summary, Maxim Integrated’s MAX14676IEWOT is a versatile and robust power management IC that offers advanced charging capabilities, comprehensive protection features, and a compact size. It is an excellent choice for designers seeking to enhance the power efficiency and reliability of their portable and space-sensitive electronic products.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess