EN
  • EN
  • DE
  • IT

MAX14644ETA+T

Part No MAX14644ETA+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC USB HOST ADAPTR EMULATOR TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Applications USB Charger Emulation
Interface I2C
Supply Voltage (V) 3V ~ 5.5V
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN-EP (2x2)
Mounting Style SMT
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 701404-MAX14644ETA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14644ETA+T CAD Model

Description

The MAX14644ETA+T is an advanced, high-performance power protection device designed by Maxim Integrated to safeguard sensitive electronic components from harmful voltage and current conditions. This compact, highly integrated IC is ideal for protecting applications in portable devices such as smartphones, tablets, and wearables, where space is at a premium and power efficiency is crucial.

Key Features

  • Overvoltage Protection: The MAX14644ETA+T provides robust overvoltage protection, ensuring that the voltage levels do not exceed the predefined thresholds that could potentially damage the connected load.
  • Overcurrent Protection: In addition to voltage regulation, this device offers overcurrent protection to prevent excessive current from causing overheating or damage to the circuit components.
  • High Accuracy: It features high accuracy in voltage regulation, making it suitable for applications that require precise voltage levels for optimal performance.
  • Low Quiescent Current: Designed for battery-powered devices, the MAX14644ETA+T boasts a low quiescent current, which helps to minimize power consumption when the device is in standby mode.
  • Small Footprint: The compact TDFN (Thin Dual Flat No-Lead) package allows for minimal board space usage, making it an excellent choice for space-constrained applications.

Applications

The MAX14644ETA+T is versatile and can be used in a variety of applications where power protection is critical. These include:

  • Portable Consumer Electronics
  • USB Peripherals
  • Wearable Devices
  • Smart Battery Packs
  • Power Supply Modules

Technical Specifications

Some of the technical specifications of the MAX14644ETA+T include:

  • Package/Case: 8-TDFN-EP
  • Mounting Type: Surface Mount
  • Operating Temperature Range: -40°C to +85°C
  • Protection Type: Overvoltage and Overcurrent

With its combination of protection features, precision, and compact design, the MAX14644ETA+T from Maxim Integrated is an essential component for designers looking to enhance the reliability and longevity of their electronic products.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9418 $58.8360
48+ $2.4140 $115.8720
75+ $2.3389 $175.4175
103+ $2.2626 $233.0478
132+ $2.1876 $288.7632
177+ $1.9612 $347.1324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess