EN
  • EN
  • DE

MAX1446EHJ+

Part No MAX1446EHJ+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT 60MSPS 32-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Active
Number of Bits 10
Sampling Rate 60M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 32-TQFP (5x5)
Win Source Part Number 141324-MAX1446EHJ+
Ultra Librarian 3D Model Ultra Librarian MAX1446EHJ+ CAD Model

Description

Maxim Integrated MAX1446EHJ+ Overview

The MAX1446EHJ+ from Maxim Integrated is a high-performance, low-power, 14-bit, 105Msps analog-to-digital converter (ADC) designed to provide exceptional dynamic performance in a compact package. This ADC is ideal for a wide range of applications, including medical imaging, digital communication systems, and high-speed data acquisition systems.

Key Features

  • High-Speed Performance: With a sampling rate of up to 105Msps, the MAX1446EHJ+ is capable of converting analog signals to digital form with high speed and precision, making it suitable for demanding applications that require rapid data processing.
  • Excellent Dynamic Range: The 14-bit resolution ensures that the ADC provides an excellent dynamic range, which is critical for applications that need to capture both high and low amplitude signals with accuracy.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX1446EHJ+ maintains its high-speed performance while minimizing power usage, which is essential for portable and battery-powered devices.
  • Flexible Voltage Supply: It operates from a single 3.0V to 3.6V power supply, with a separate digital output driver supply that supports 1.8V to 3.6V logic levels. This flexibility makes it compatible with a variety of digital interfaces.
  • Compact Package: The device comes in a 32-pin TQFP package, which is designed to occupy minimal board space while still delivering the full functionality of a high-speed ADC.
  • Integrated Features: The MAX1446EHJ+ includes an on-chip track-and-hold circuit and a voltage reference, further reducing external component count and system complexity.

Applications

  • Medical Imaging Systems
  • Digital Communication Systems
  • High-Speed Data Acquisition
  • Instrumentation
  • Portable Devices

The MAX1446EHJ+ ADC is a testament to Maxim Integrated's commitment to providing high-quality, high-performance integrated circuits that meet the rigorous demands of modern electronic systems. With its combination of speed, precision, and low power consumption, the MAX1446EHJ+ is a versatile solution for any application requiring reliable and efficient analog-to-digital conversion.

You May Also Be Interested in

Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT SOT-23-THIN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4389 $61.3167
7+ $16.7706 $117.3942
11+ $16.2462 $178.7082
15+ $15.7219 $235.8285
19+ $15.1986 $288.7734
26+ $13.6255 $354.2630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess