EN
  • EN
  • DE

MAX1436ECQ+D

Part No MAX1436ECQ+D
Manufacturer Maxim Integrated
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10BIT PIPELINED 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Status Obsolete
Resolution 10
Sampling Rate (Per Second) 40M
Number of Inputs 8
Input Type Differential
Data Interface LVDS - Serial
Configuration S/H-ADC
Number of A/D Converters 8
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 1.7V ~ 1.9V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 100-TQFP Exposed Pad
Supplier Device Package 100-TQFP (14x14)
Mounting Style SMD
Family Part Number MAX1436
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 701349-MAX1436ECQ+D
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1436ECQ+D CAD Model

Description

The MAX1436ECQ+D from Maxim Integrated is a high-performance, 16-bit analog-to-digital converter (ADC) designed to deliver precision and speed for a wide range of data acquisition and signal processing applications. This ADC operates at a conversion rate of up to 100ksps, making it an ideal choice for systems that require fast and accurate analog-to-digital conversions.

Key Features

  • Resolution: 16-bit resolution provides high precision for demanding applications.
  • Sample Rate: Fast sample rate of up to 100ksps enables real-time data processing for dynamic signals.
  • Low Power Consumption: Designed for efficient operation, it is suitable for battery-powered devices and energy-sensitive applications.
  • Input Range: The flexible input range allows the ADC to interface with a variety of signal levels directly.
  • Digital Interface: Features a parallel interface for easy integration with microcontrollers and digital signal processors.
  • Package: Available in a compact 48-pin LQFP package, saving valuable board space.

Applications

The MAX1436ECQ+D is versatile and can be used in numerous applications, including:

  • Medical instrumentation
  • Industrial control systems
  • Data acquisition systems
  • Communication systems
  • Scientific instrumentation

Performance and Reliability

Maxim Integrated's commitment to quality ensures that the MAX1436ECQ+D ADC provides reliable performance under varying conditions. With features such as an internal voltage reference and an onboard clock, this ADC simplifies design and reduces external component requirements, further enhancing system reliability.

Conclusion

The MAX1436ECQ+D is a testament to Maxim Integrated's expertise in high-speed, precision data conversion technology. By integrating this ADC into your design, you can achieve accurate and rapid data acquisition, ensuring that your system meets the stringent requirements of modern electronic applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $213.4575 $213.4575
2+ $191.3757 $382.7514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess